Murata Electronics Ceramic Capacitors GRM155R61E105KE11D

Description
1µF ±10% 25V Ceramic Capacitor X5R 0402 (1005 Metric)
Request a Quote Datasheet
Description
1µF ±10% 25V Ceramic Capacitor X5R 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-GRM155R61E105KE11DCT-ND - DigiKey
Thief River Falls, MN, United States
1µF ±10% 25V Ceramic Capacitor X5R 0402 (1005 Metric)

1µF ±10% 25V Ceramic Capacitor X5R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-GRM155R61E105KE11DTR-ND - DigiKey
Thief River Falls, MN, United States
1µF ±10% 25V Ceramic Capacitor X5R 0402 (1005 Metric)

1µF ±10% 25V Ceramic Capacitor X5R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-GRM155R61E105KE11DDKR-ND - DigiKey
Thief River Falls, MN, United States
1µF ±10% 25V Ceramic Capacitor X5R 0402 (1005 Metric)

1µF ±10% 25V Ceramic Capacitor X5R 0402 (1005 Metric)

Buy Now Datasheet
Singapore, Singapore
1UF 25V Capacitor
60-GRM155R61E105KE11D
1UF 25V Capacitor 60-GRM155R61E105KE11D
CAP CER 1UF 25V X5R 0402 Product overview: GRM155R61E105KE11D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1UF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM155R61E105KE11 D can be used for catalog matching and distributor lookup.

CAP CER 1UF 25V X5R 0402 Product overview: GRM155R61E105KE11D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1UF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM155R61E105KE11D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - GRM155R61E105KE11D - 802768-GRM155R61E105KE11D - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM155R61E105KE11D
802768-GRM155R61E105KE11D
Ceramic Capacitors - GRM155R61E105KE11D 802768-GRM155R61E105KE11D
Manufacturer: Murata Electronics Win Source Part Number: 802768-GRM155R61E105 KE11D Packaging: Reel Mounting Style: SMD Applications: Use For General Capacitance: 1μF Tolerance: ±10% Voltage - Rated: 25V Temperature Coefficient: X5R Temperature Range - Operating: -55°C ~ 85°C Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Manufacturer Package: 0402 Thickness (Maximum): 0.024" (0.60mm) Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 10,000 MSL Level: 1 (Unlimited)

Manufacturer: Murata Electronics
Win Source Part Number: 802768-GRM155R61E105KE11D
Packaging: Reel
Mounting Style: SMD
Applications: Use For General
Capacitance: 1μF
Tolerance: ±10%
Voltage - Rated: 25V
Temperature Coefficient: X5R
Temperature Range - Operating: -55°C ~ 85°C
Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
Manufacturer Package: 0402
Thickness (Maximum): 0.024" (0.60mm)
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 10,000
MSL Level: 1 (Unlimited)

Buy Now
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
GRM155R61E105KE11D
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT GRM155R61E105KE11D
25V 1uF X5R ±10% 0402 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

25V 1uF X5R ±10% 0402 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet
Ceramic Capacitors - GRM155R61E105KE11D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM155R61E105KE11D
Ceramic Capacitors GRM155R61E105KE11D
CAP CER 1UF 25V X5R 0402

CAP CER 1UF 25V X5R 0402

Supplier's Site Datasheet
Cap, 1Μf, 25V, 10%, X5R, 0402; Capacitance Murata - 57AC6790 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1Μf, 25V, 10%, X5R, 0402; Capacitance Murata
57AC6790
Cap, 1Μf, 25V, 10%, X5R, 0402; Capacitance Murata 57AC6790
CAP, 1µF, 25V, 10%, X5R, 0402; Capacitance:1µF; Voltage Rating:25V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:GRM Series; Operating Temperature Min:-55°C; RoHS Compliant: Yes

CAP, 1µF, 25V, 10%, X5R, 0402; Capacitance:1µF; Voltage Rating:25V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:GRM Series; Operating Temperature Min:-55°C; RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 1Uf, 25V, Mlcc, 0402 Rohs Compliant Murata - 92AH5024 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1Uf, 25V, Mlcc, 0402 Rohs Compliant Murata
92AH5024
Cap, 1Uf, 25V, Mlcc, 0402 Rohs Compliant Murata 92AH5024
CAP, 1UF, 25V, MLCC, 0402 ROHS COMPLIANT: YES

CAP, 1UF, 25V, MLCC, 0402 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics LCSC Electronics Technology (HK) Limited ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 490-GRM155R61E105KE11DCT-ND 490-GRM155R61E105KE11DDKR-ND 60-GRM155R61E105KE11D 802768-GRM155R61E105KE11D GRM155R61E105KE11D GRM155R61E105KE11D 57AC6790 92AH5024
Product Name Ceramic Capacitors Ceramic Capacitors 1UF 25V Capacitor Ceramic Capacitors - GRM155R61E105KE11D Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT Ceramic Capacitors Cap, 1Μf, 25V, 10%, X5R, 0402; Capacitance Murata Cap, 1Uf, 25V, Mlcc, 0402 Rohs Compliant Murata
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to ? C (-67 to ? F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 1 microF 1 microF 1 microF 1 microF 1 microF 1 microF 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-050525000300FQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-411-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.00E6 microF
View Details
Aluminum Electrolytic Capacitors - 338-1970-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers