Murata Electronics 1UF 25V Capacitor GRM155R61E105KA12J

Description
CAP CER 1UF 25V X5R 0402 Product overview: GRM155R61E105KA12J from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1UF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM155R61E105KA12 J can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 1UF 25V X5R 0402 Product overview: GRM155R61E105KA12J from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1UF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM155R61E105KA12 J can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1UF 25V Capacitor
60-GRM155R61E105KA12J
1UF 25V Capacitor 60-GRM155R61E105KA12J
CAP CER 1UF 25V X5R 0402 Product overview: GRM155R61E105KA12J from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1UF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM155R61E105KA12 J can be used for catalog matching and distributor lookup.

CAP CER 1UF 25V X5R 0402 Product overview: GRM155R61E105KA12J from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1UF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM155R61E105KA12J can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MLCCs - Multilayer Ceramic Capacitors - 2608769 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2608769
MLCCs - Multilayer Ceramic Capacitors 2608769
Murata GRM155R61E105KA12J

Murata GRM155R61E105KA12J

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 2608768 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2608768
MLCCs - Multilayer Ceramic Capacitors 2608768
Murata GRM155R61E105KA12J

Murata GRM155R61E105KA12J

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 2608769P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2608769P
MLCCs - Multilayer Ceramic Capacitors 2608769P
Murata GRM155R61E105KA12J

Murata GRM155R61E105KA12J

Supplier's Site
Ceramic Capacitors - 490-GRM155R61E105KA12JDKR-ND - DigiKey
Thief River Falls, MN, United States
1µF ±10% 25V Ceramic Capacitor X5R 0402 (1005 Metric)

1µF ±10% 25V Ceramic Capacitor X5R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-GRM155R61E105KA12JTR-ND - DigiKey
Thief River Falls, MN, United States
1µF ±10% 25V Ceramic Capacitor X5R 0402 (1005 Metric)

1µF ±10% 25V Ceramic Capacitor X5R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-GRM155R61E105KA12JCT-ND - DigiKey
Thief River Falls, MN, United States
1µF ±10% 25V Ceramic Capacitor X5R 0402 (1005 Metric)

1µF ±10% 25V Ceramic Capacitor X5R 0402 (1005 Metric)

Buy Now Datasheet
Cap, 1Uf, 25V, Mlcc, 0402 Rohs Compliant Murata - 64AJ4346 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1Uf, 25V, Mlcc, 0402 Rohs Compliant Murata
64AJ4346
Cap, 1Uf, 25V, Mlcc, 0402 Rohs Compliant Murata 64AJ4346
CAP, 1UF, 25V, MLCC, 0402 ROHS COMPLIANT: YES

CAP, 1UF, 25V, MLCC, 0402 ROHS COMPLIANT: YES

Supplier's Site
Cap, 1Uf, 25V, Mlcc, 0402 Rohs Compliant Murata - 66AJ7185 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1Uf, 25V, Mlcc, 0402 Rohs Compliant Murata
66AJ7185
Cap, 1Uf, 25V, Mlcc, 0402 Rohs Compliant Murata 66AJ7185
CAP, 1UF, 25V, MLCC, 0402 ROHS COMPLIANT: YES

CAP, 1UF, 25V, MLCC, 0402 ROHS COMPLIANT: YES

Supplier's Site
Ceramic Capacitors - GRM155R61E105KA12J - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM155R61E105KA12J
Ceramic Capacitors GRM155R61E105KA12J
CAP CER 1UF 25V X5R 0402

CAP CER 1UF 25V X5R 0402

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. DigiKey DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-GRM155R61E105KA12J 2608769 490-GRM155R61E105KA12JDKR-ND 490-GRM155R61E105KA12JTR-ND 64AJ4346 GRM155R61E105KA12J
Product Name 1UF 25V Capacitor MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Cap, 1Uf, 25V, Mlcc, 0402 Rohs Compliant Murata Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
RoHS Compliant Yes Yes Yes
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition; X5R Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 1 microF 1 microF 1 microF 1 microF 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 113308 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive; Analogue computing circuit, digital computing circuit, pulse network, timing, transformer, tuned circuit
View Details
Aluminum Electrolytic - 101C174U025CD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Ceramic Capacitors - C11CFR45C-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details