Murata Power Solutions 1UF 25V Capacitor GRM155R61E105KA12D

Description
CAP CER 1UF 25V X5R 0402 Product overview: GRM155R61E105KA12D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1UF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM155R61E105KA12 D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 1UF 25V X5R 0402 Product overview: GRM155R61E105KA12D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1UF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM155R61E105KA12 D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1UF 25V Capacitor
60-GRM155R61E105KA12D
1UF 25V Capacitor 60-GRM155R61E105KA12D
CAP CER 1UF 25V X5R 0402 Product overview: GRM155R61E105KA12D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1UF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM155R61E105KA12 D can be used for catalog matching and distributor lookup.

CAP CER 1UF 25V X5R 0402 Product overview: GRM155R61E105KA12D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1UF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM155R61E105KA12D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 490-10017-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-10017-6-ND
Ceramic Capacitors 490-10017-6-ND
1µF ±10% 25V Ceramic Capacitor X5R 0402 (1005 Metric)

1µF ±10% 25V Ceramic Capacitor X5R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-10017-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-10017-2-ND
Ceramic Capacitors 490-10017-2-ND
1µF ±10% 25V Ceramic Capacitor X5R 0402 (1005 Metric)

1µF ±10% 25V Ceramic Capacitor X5R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-10017-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-10017-1-ND
Ceramic Capacitors 490-10017-1-ND
1µF ±10% 25V Ceramic Capacitor X5R 0402 (1005 Metric)

1µF ±10% 25V Ceramic Capacitor X5R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - GRM155R61E105KA12D - 1041517-GRM155R61E105KA12D - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM155R61E105KA12D
1041517-GRM155R61E105KA12D
Ceramic Capacitors - GRM155R61E105KA12D 1041517-GRM155R61E105KA12D
Manufacturer: Murata Electronics North America Win Source Part Number: 1041517-GRM155R61E10 5KA12D Packaging: Reel - TR Features: Derating Recommended Voltage Rating: 25V Applications: General Purpose Mounting: Surface Mount, MLCC Capacitance: 1μF Tolerance: ±10% Temperature Coefficient: X5R Thickness (Max): 0.022" (0.55mm) Family Name: GRM Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 85°C Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Alternative Parts (Cross-Reference): C1005X5R1E105K050BC; C1005X5R1E105K050BE; CGB2A1X5R1E105K033BC ; GRT155R61E105KE01W; Introduction Date: September 17, 2009 ECCN: EAR99 Country of Origin: China, Philippines Estimated EOL Date: 2028 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Limited

Manufacturer: Murata Electronics North America
Win Source Part Number: 1041517-GRM155R61E105KA12D
Packaging: Reel - TR
Features: Derating Recommended
Voltage Rating: 25V
Applications: General Purpose
Mounting: Surface Mount, MLCC
Capacitance: 1μF
Tolerance: ±10%
Temperature Coefficient: X5R
Thickness (Max): 0.022" (0.55mm)
Family Name: GRM
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 85°C
Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
Alternative Parts (Cross-Reference): C1005X5R1E105K050BC; C1005X5R1E105K050BE; CGB2A1X5R1E105K033BC ; GRT155R61E105KE01W;
Introduction Date: September 17, 2009
ECCN: EAR99
Country of Origin: China, Philippines
Estimated EOL Date: 2028
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Capacitor, Mlcc, X5R, 1Uf, 25V, 0402; Capacitance Murata - 48W5730 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor, Mlcc, X5R, 1Uf, 25V, 0402; Capacitance Murata
48W5730
Capacitor, Mlcc, X5R, 1Uf, 25V, 0402; Capacitance Murata 48W5730
CAPACITOR, MLCC, X5R, 1UF, 25V, 0402; Capacitance:1µF; Voltage(DC):25V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:GRM Series; Product Length:1.02mm; MSL:- RoHS Compliant: Yes

CAPACITOR, MLCC, X5R, 1UF, 25V, 0402; Capacitance:1µF; Voltage(DC):25V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:GRM Series; Product Length:1.02mm; MSL:- RoHS Compliant: Yes

Supplier's Site
Cap, 1Μf, 25V, 10%, X5R, 0402; Capacitance Murata - 03AC2571 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1Μf, 25V, 10%, X5R, 0402; Capacitance Murata
03AC2571
Cap, 1Μf, 25V, 10%, X5R, 0402; Capacitance Murata 03AC2571
CAP, 1µF, 25V, 10%, X5R, 0402; Capacitance:1µF; Voltage Rating:25V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:GRM Series; Operating Temperature Min:-55°C; RoHS Compliant: Yes

CAP, 1µF, 25V, 10%, X5R, 0402; Capacitance:1µF; Voltage Rating:25V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:GRM Series; Operating Temperature Min:-55°C; RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - GRM155R61E105KA12D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM155R61E105KA12D
Ceramic Capacitors GRM155R61E105KA12D
CAP CER 1UF 25V X5R 0402

CAP CER 1UF 25V X5R 0402

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
GRM155R61E105KA12D
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT GRM155R61E105KA12D
25V 1uF X5R ±10% 0402 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

25V 1uF X5R ±10% 0402 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-GRM155R61E105KA12D 490-10017-6-ND 490-10017-2-ND 1041517-GRM155R61E105KA12D 48W5730 03AC2571 GRM155R61E105KA12D GRM155R61E105KA12D
Product Name 1UF 25V Capacitor Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors - GRM155R61E105KA12D Capacitor, Mlcc, X5R, 1Uf, 25V, 0402; Capacitance Murata Cap, 1Μf, 25V, 10%, X5R, 0402; Capacitance Murata Ceramic Capacitors Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC Chip Capacitor
RoHS Compliant Yes Yes Yes Yes
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to ? C (-67 to ? F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 1 microF 1 microF 1 microF 1 microF 1 microF 1 microF 1 microF 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 0505J3003P90CQT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-422-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 2.40E6 microF
View Details
Ceramic Capacitors - M39014/011318 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details