Murata Power Solutions 0.1UF 25V Capacitor GRM155R61E104KA87D

Description
CAP CER 0.1UF 25V X5R 0402 Product overview: GRM155R61E104KA87D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1UF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM155R61E104KA87 D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 0.1UF 25V X5R 0402 Product overview: GRM155R61E104KA87D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1UF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM155R61E104KA87 D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
0.1UF 25V Capacitor
60-GRM155R61E104KA87D
0.1UF 25V Capacitor 60-GRM155R61E104KA87D
CAP CER 0.1UF 25V X5R 0402 Product overview: GRM155R61E104KA87D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1UF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM155R61E104KA87 D can be used for catalog matching and distributor lookup.

CAP CER 0.1UF 25V X5R 0402 Product overview: GRM155R61E104KA87D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1UF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM155R61E104KA87D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - GRM155R61E104KA87D - 1041516-GRM155R61E104KA87D - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM155R61E104KA87D
1041516-GRM155R61E104KA87D
Ceramic Capacitors - GRM155R61E104KA87D 1041516-GRM155R61E104KA87D
Manufacturer: Murata Electronics North America Win Source Part Number: 1041516-GRM155R61E10 4KA87D Packaging: Reel - TR Voltage Rating: 25V Applications: General Purpose Mounting: Surface Mount, MLCC Capacitance: 0.1μF Tolerance: ±10% Temperature Coefficient: X5R Thickness (Max): 0.022" (0.55mm) Family Name: GRM Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 85°C Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Alternative Parts (Cross-Reference): C1005X5R1E104K(050BB ); MCF02KTX250104; 04023D104KAT2A; AU023D104KAG2A; Introduction Date: October 29, 2010 ECCN: EAR99 Country of Origin: China, Japan, Philippines Estimated EOL Date: 2022 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Sufficient

Manufacturer: Murata Electronics North America
Win Source Part Number: 1041516-GRM155R61E104KA87D
Packaging: Reel - TR
Voltage Rating: 25V
Applications: General Purpose
Mounting: Surface Mount, MLCC
Capacitance: 0.1μF
Tolerance: ±10%
Temperature Coefficient: X5R
Thickness (Max): 0.022" (0.55mm)
Family Name: GRM
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 85°C
Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
Alternative Parts (Cross-Reference): C1005X5R1E104K(050BB); MCF02KTX250104; 04023D104KAT2A; AU023D104KAG2A;
Introduction Date: October 29, 2010
ECCN: EAR99
Country of Origin: China, Japan, Philippines
Estimated EOL Date: 2022
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Ceramic Capacitors - 490-5920-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-5920-6-ND
Ceramic Capacitors 490-5920-6-ND
0.1µF ±10% 25V Ceramic Capacitor X5R 0402 (1005 Metric)

0.1µF ±10% 25V Ceramic Capacitor X5R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-5920-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-5920-2-ND
Ceramic Capacitors 490-5920-2-ND
0.1µF ±10% 25V Ceramic Capacitor X5R 0402 (1005 Metric)

0.1µF ±10% 25V Ceramic Capacitor X5R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-5920-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-5920-1-ND
Ceramic Capacitors 490-5920-1-ND
0.1µF ±10% 25V Ceramic Capacitor X5R 0402 (1005 Metric)

0.1µF ±10% 25V Ceramic Capacitor X5R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - GRM155R61E104KA87D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM155R61E104KA87D
Ceramic Capacitors GRM155R61E104KA87D
CAP CER 0.1UF 25V X5R 0402

CAP CER 0.1UF 25V X5R 0402

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
GRM155R61E104KA87D
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT GRM155R61E104KA87D
25V 100nF X5R ±10% 0402 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

25V 100nF X5R ±10% 0402 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet
Multilayer Ceramic Capacitor, Grm Series, 0.1 F, 10%, X5R, 25 V, 0402 [1005 Metric] Rohs Compliant Murata - 45Y5199 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, Grm Series, 0.1 F, 10%, X5R, 25 V, 0402 [1005 Metric] Rohs Compliant Murata
45Y5199
Multilayer Ceramic Capacitor, Grm Series, 0.1 F, 10%, X5R, 25 V, 0402 [1005 Metric] Rohs Compliant Murata 45Y5199
Multilayer Ceramic Capacitor, GRM Series, 0.1 F, 10%, X5R, 25 V, 0402 [1005 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, GRM Series, 0.1 F, 10%, X5R, 25 V, 0402 [1005 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey DigiKey ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-GRM155R61E104KA87D 1041516-GRM155R61E104KA87D 490-5920-6-ND 490-5920-2-ND GRM155R61E104KA87D GRM155R61E104KA87D 45Y5199
Product Name 0.1UF 25V Capacitor Ceramic Capacitors - GRM155R61E104KA87D Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT Multilayer Ceramic Capacitor, Grm Series, 0.1 F, 10%, X5R, 25 V, 0402 [1005 Metric] Rohs Compliant Murata
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC Chip Capacitor
RoHS Compliant Yes Yes Yes
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer - 227XMPL004MG19H - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
4 suppliers
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
High reliability AC filter capacitors suitable for variable frequency motor drive applications - W3M series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Technology Film Capacitors
Applications Electric drive control circuits, photovoltaics, energy storage and more
Capacitance Range 1 to 25 microF
View Details
Ceramic Capacitors - 1763-0402B392K101NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details