Murata Electronics Ceramic Capacitors GRM155R61E103KA01D

Description
10000pF ±10% 25V Ceramic Capacitor X5R 0402 (1005 Metric)
Request a Quote Datasheet
Description
10000pF ±10% 25V Ceramic Capacitor X5R 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-17680-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-17680-6-ND
Ceramic Capacitors 490-17680-6-ND
10000pF ±10% 25V Ceramic Capacitor X5R 0402 (1005 Metric)

10000pF ±10% 25V Ceramic Capacitor X5R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-17680-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-17680-1-ND
Ceramic Capacitors 490-17680-1-ND
10000pF ±10% 25V Ceramic Capacitor X5R 0402 (1005 Metric)

10000pF ±10% 25V Ceramic Capacitor X5R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-17680-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-17680-2-ND
Ceramic Capacitors 490-17680-2-ND
10000pF ±10% 25V Ceramic Capacitor X5R 0402 (1005 Metric)

10000pF ±10% 25V Ceramic Capacitor X5R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - GRM155R61E103KA01D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM155R61E103KA01D
Ceramic Capacitors GRM155R61E103KA01D
CAP CER 10000PF 25V X5R 0402

CAP CER 10000PF 25V X5R 0402

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors GRM155R61E103KA01D
CAP CER 10000PF 25V X5R 0402

CAP CER 10000PF 25V X5R 0402

Supplier's Site

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 490-17680-6-ND 490-17680-1-ND GRM155R61E103KA01D GRM155R61E103KA01D
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose General Purpose; General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701108 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2219 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - C17AH3R0B-7UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
AC Capacitors - W65(CBB65 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply
View Details