Manufacturer: Murata Electronics North America
Win Source Part Number: 1041515-GRM155R61E10
Packaging: Reel - TR
Voltage Rating: 25V
Applications: General Purpose
Mounting: Surface Mount, MLCC
Capacitance: 1000pF
Tolerance: ±10%
Temperature Coefficient: X5R
Thickness (Max): 0.022" (0.55mm)
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 85°C
Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Sufficient
CAP CER 1000PF 25V X5R 0402 Product overview: GRM155R61E102KA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000PF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1000PF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM155R61E102KA01
1000pF ±10% 25V Ceramic Capacitor X5R 0402 (1005 Metric)
1000pF ±10% 25V Ceramic Capacitor X5R 0402 (1005 Metric)
1000pF ±10% 25V Ceramic Capacitor X5R 0402 (1005 Metric)
CAP CER 1000PF 25V X5R 0402
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | DigiKey | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1041515-GRM155R61E102KA01D | 60-GRM155R61E102KA01D | 490-6315-2-ND | 490-6315-6-ND | GRM155R61E102KA01D |
| Product Name | Ceramic Capacitors - GRM155R61E102KA01D | 1000PF 25V Capacitor | Ceramic Capacitors | Ceramic Capacitors | Ceramic Capacitors |
| Operating Temperature | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) |
| Capacitance Range | 1.00E-3 microF | 1.00E-3 microF | 1.00E-3 microF | ||
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | |
| WVDC | 25 volts | 25 volts | 25 volts | 25 volts | 25 volts |
| WVAC | 25 volts | 25 volts | 25 volts | 25 volts | 25 volts |