Murata Electronics 0.47UF 16V Capacitor GRM155R61C474KE01D

Description
CAP CER 0.47UF 16V X5R 0402 Product overview: GRM155R61C474KE01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.47UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.47UF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM155R61C474KE01 D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 0.47UF 16V X5R 0402 Product overview: GRM155R61C474KE01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.47UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.47UF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM155R61C474KE01 D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
0.47UF 16V Capacitor
60-GRM155R61C474KE01D
0.47UF 16V Capacitor 60-GRM155R61C474KE01D
CAP CER 0.47UF 16V X5R 0402 Product overview: GRM155R61C474KE01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.47UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.47UF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM155R61C474KE01 D can be used for catalog matching and distributor lookup.

CAP CER 0.47UF 16V X5R 0402 Product overview: GRM155R61C474KE01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.47UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.47UF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM155R61C474KE01D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - GRM155R61C474KE01D - 1041514-GRM155R61C474KE01D - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM155R61C474KE01D
1041514-GRM155R61C474KE01D
Ceramic Capacitors - GRM155R61C474KE01D 1041514-GRM155R61C474KE01D
Manufacturer: Murata Electronics North America Win Source Part Number: 1041514-GRM155R61C47 4KE01D Packaging: Reel - TR Voltage Rating: 16V Applications: General Purpose Mounting: Surface Mount, MLCC Capacitance: 0.47μF Tolerance: ±10% Temperature Coefficient: X5R Thickness (Max): 0.022" (0.55mm) Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 85°C Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Limited

Manufacturer: Murata Electronics North America
Win Source Part Number: 1041514-GRM155R61C474KE01D
Packaging: Reel - TR
Voltage Rating: 16V
Applications: General Purpose
Mounting: Surface Mount, MLCC
Capacitance: 0.47μF
Tolerance: ±10%
Temperature Coefficient: X5R
Thickness (Max): 0.022" (0.55mm)
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 85°C
Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Ceramic Capacitors - 490-13421-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-13421-2-ND
Ceramic Capacitors 490-13421-2-ND
0.47µF ±10% 16V Ceramic Capacitor X5R 0402 (1005 Metric)

0.47µF ±10% 16V Ceramic Capacitor X5R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-13421-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-13421-6-ND
Ceramic Capacitors 490-13421-6-ND
0.47µF ±10% 16V Ceramic Capacitor X5R 0402 (1005 Metric)

0.47µF ±10% 16V Ceramic Capacitor X5R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-13421-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-13421-1-ND
Ceramic Capacitors 490-13421-1-ND
0.47µF ±10% 16V Ceramic Capacitor X5R 0402 (1005 Metric)

0.47µF ±10% 16V Ceramic Capacitor X5R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - GRM155R61C474KE01D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM155R61C474KE01D
Ceramic Capacitors GRM155R61C474KE01D
CAP CER 0.47UF 16V X5R 0402

CAP CER 0.47UF 16V X5R 0402

Supplier's Site Datasheet
Cap, Mlcc, X5R, 0.47Uf, 16V, 0402; Ceramic Capacitor Case Murata - 06AC6029 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, X5R, 0.47Uf, 16V, 0402; Ceramic Capacitor Case Murata
06AC6029
Cap, Mlcc, X5R, 0.47Uf, 16V, 0402; Ceramic Capacitor Case Murata 06AC6029
CAP, MLCC, X5R, 0.47UF, 16V, 0402; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance:0.47µF; Voltage Rating:16V; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:GRM Series; Operating Temperature RoHS Compliant: Yes

CAP, MLCC, X5R, 0.47UF, 16V, 0402; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance:0.47µF; Voltage Rating:16V; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:GRM Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-GRM155R61C474KE01D 1041514-GRM155R61C474KE01D 490-13421-2-ND 490-13421-6-ND GRM155R61C474KE01D 06AC6029
Product Name 0.47UF 16V Capacitor Ceramic Capacitors - GRM155R61C474KE01D Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Cap, Mlcc, X5R, 0.47Uf, 16V, 0402; Ceramic Capacitor Case Murata
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
RoHS Compliant Yes Yes
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.4700 microF 0.4700 microF 0.4700 microF 0.4700 microF 0.4700 microF 0.4700 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 105PPS700K - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Film Capacitors - 116313 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive; Telephone equipment
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Power Electronic Capacitor - W3N(WAL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details