Murata Electronics Ceramic Capacitors GRM155R61C273KA01D

Description
0.027µF ±10% 16V Ceramic Capacitor X5R 0402 (1005 Metric)
Request a Quote Datasheet
Description
0.027µF ±10% 16V Ceramic Capacitor X5R 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-11417-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-11417-1-ND
Ceramic Capacitors 490-11417-1-ND
0.027µF ±10% 16V Ceramic Capacitor X5R 0402 (1005 Metric)

0.027µF ±10% 16V Ceramic Capacitor X5R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-11417-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-11417-2-ND
Ceramic Capacitors 490-11417-2-ND
0.027µF ±10% 16V Ceramic Capacitor X5R 0402 (1005 Metric)

0.027µF ±10% 16V Ceramic Capacitor X5R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-11417-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-11417-6-ND
Ceramic Capacitors 490-11417-6-ND
0.027µF ±10% 16V Ceramic Capacitor X5R 0402 (1005 Metric)

0.027µF ±10% 16V Ceramic Capacitor X5R 0402 (1005 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors GRM155R61C273KA01D
CAP CER 0.027UF 16V X5R 0402

CAP CER 0.027UF 16V X5R 0402

Supplier's Site
Ceramic Capacitors - GRM155R61C273KA01D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM155R61C273KA01D
Ceramic Capacitors GRM155R61C273KA01D
CAP CER 0.027UF 16V X5R 0402

CAP CER 0.027UF 16V X5R 0402

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 490-11417-1-ND 490-11417-6-ND GRM155R61C273KA01D GRM155R61C273KA01D
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose; General Purpose General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0270 microF 0.0270 microF 0.0270 microF 0.0270 microF
Unlock Full Specs
to access all available technical data

Similar Products

DC-Link Capacitor with plastic shell (Customized products) - WLR series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Electric drive control circuits and more.
Capacitance Range 80 to 2200 microF
WVDC 500 to 800 volts
View Details
Film Capacitors - 1896825 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-433-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 240000 microF
View Details
Aluminum Electrolytic - 101C183U050EH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details