Murata Electronics 2.2UF 16V Capacitor GRM155R61C225ME11D

Description
CAP CER 2.2UF 16V X5R 0402 Product overview: GRM155R61C225ME11D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2.2UF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM155R61C225ME11 D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 2.2UF 16V X5R 0402 Product overview: GRM155R61C225ME11D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2.2UF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM155R61C225ME11 D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
2.2UF 16V Capacitor
60-GRM155R61C225ME11D
2.2UF 16V Capacitor 60-GRM155R61C225ME11D
CAP CER 2.2UF 16V X5R 0402 Product overview: GRM155R61C225ME11D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2.2UF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM155R61C225ME11 D can be used for catalog matching and distributor lookup.

CAP CER 2.2UF 16V X5R 0402 Product overview: GRM155R61C225ME11D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2.2UF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM155R61C225ME11D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - GRM155R61C225ME11D - 919762-GRM155R61C225ME11D - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM155R61C225ME11D
919762-GRM155R61C225ME11D
Ceramic Capacitors - GRM155R61C225ME11D 919762-GRM155R61C225ME11D
Manufacturer: Murata Electronics North America Win Source Part Number: 919762-GRM155R61C225 ME11D Series: GRM Operating Temperature Range: -55°C ~ 85°C Features: 2.2 µF ±20% 16V Ceramic Capacitor X5R 0402 (1005 Metric) Package: 0402 (1005 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Family Name: GRM155R61C Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 22 Weeks HTSUS: 8532.24.0020

Manufacturer: Murata Electronics North America
Win Source Part Number: 919762-GRM155R61C225ME11D
Series: GRM
Operating Temperature Range: -55°C ~ 85°C
Features: 2.2 µF ±20% 16V Ceramic Capacitor X5R 0402 (1005 Metric)
Package: 0402 (1005 Metric)
Package: Reel - TR
Mounting: Surface Mount, MLCC
Family Name: GRM155R61C
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Balance
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 22 Weeks
HTSUS: 8532.24.0020

Buy Now Datasheet
Ceramic Capacitors - 490-GRM155R61C225ME11DCT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 2.2UF 16V X5R 0402

CAP CER 2.2UF 16V X5R 0402

Buy Now Datasheet
Ceramic Capacitors - 490-GRM155R61C225ME11DDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 2.2UF 16V X5R 0402

CAP CER 2.2UF 16V X5R 0402

Buy Now Datasheet
Ceramic Capacitors - 490-GRM155R61C225ME11DTR-ND - DigiKey
Thief River Falls, MN, United States
2.2µF ±20% 16V Ceramic Capacitor X5R 0402 (1005 Metric)

2.2µF ±20% 16V Ceramic Capacitor X5R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - GRM155R61C225ME11D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM155R61C225ME11D
Ceramic Capacitors GRM155R61C225ME11D
CAP CER 2.2UF 16V X5R 0402

CAP CER 2.2UF 16V X5R 0402

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-GRM155R61C225ME11D 919762-GRM155R61C225ME11D 490-GRM155R61C225ME11DCT-ND 490-GRM155R61C225ME11DDKR-ND GRM155R61C225ME11D
Product Name 2.2UF 16V Capacitor Ceramic Capacitors - GRM155R61C225ME11D Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
RoHS Compliant Yes
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 2.2 microF 2.2 microF 2.2 microF 2.2 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725965 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2216 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - M39014/011544-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers