Murata Electronics 1UF 16V Capacitor GRM155R61C105MA12D

Description
CAP CER 1UF 16V X5R 0402 Product overview: GRM155R61C105MA12D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1UF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM155R61C105MA12 D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 1UF 16V X5R 0402 Product overview: GRM155R61C105MA12D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1UF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM155R61C105MA12 D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1UF 16V Capacitor
60-GRM155R61C105MA12D
1UF 16V Capacitor 60-GRM155R61C105MA12D
CAP CER 1UF 16V X5R 0402 Product overview: GRM155R61C105MA12D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1UF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM155R61C105MA12 D can be used for catalog matching and distributor lookup.

CAP CER 1UF 16V X5R 0402 Product overview: GRM155R61C105MA12D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1UF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM155R61C105MA12D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 490-14599-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-14599-6-ND
Ceramic Capacitors 490-14599-6-ND
1µF ±20% 16V Ceramic Capacitor X5R 0402 (1005 Metric)

1µF ±20% 16V Ceramic Capacitor X5R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-14599-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-14599-2-ND
Ceramic Capacitors 490-14599-2-ND
1µF ±20% 16V Ceramic Capacitor X5R 0402 (1005 Metric)

1µF ±20% 16V Ceramic Capacitor X5R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-14599-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-14599-1-ND
Ceramic Capacitors 490-14599-1-ND
1µF ±20% 16V Ceramic Capacitor X5R 0402 (1005 Metric)

1µF ±20% 16V Ceramic Capacitor X5R 0402 (1005 Metric)

Buy Now Datasheet
Cap, 1Uf, 16V, Mlcc, 0402 Rohs Compliant Murata - 92AH5019 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1Uf, 16V, Mlcc, 0402 Rohs Compliant Murata
92AH5019
Cap, 1Uf, 16V, Mlcc, 0402 Rohs Compliant Murata 92AH5019
CAP, 1UF, 16V, MLCC, 0402 ROHS COMPLIANT: YES

CAP, 1UF, 16V, MLCC, 0402 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Cap, 1Uf, 16V, Mlcc, 0402 Rohs Compliant Murata - 03AJ1578 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1Uf, 16V, Mlcc, 0402 Rohs Compliant Murata
03AJ1578
Cap, 1Uf, 16V, Mlcc, 0402 Rohs Compliant Murata 03AJ1578
CAP, 1UF, 16V, MLCC, 0402 ROHS COMPLIANT: YES

CAP, 1UF, 16V, MLCC, 0402 ROHS COMPLIANT: YES

Supplier's Site
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
GRM155R61C105MA12D
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT GRM155R61C105MA12D
16V 1uF X5R ±20% 0402 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

16V 1uF X5R ±20% 0402 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors GRM155R61C105MA12D
CAP CER 1UF 16V X5R 0402

CAP CER 1UF 16V X5R 0402

Supplier's Site
Ceramic Capacitors - GRM155R61C105MA12D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM155R61C105MA12D
Ceramic Capacitors GRM155R61C105MA12D
CAP CER 1UF 16V X5R 0402

CAP CER 1UF 16V X5R 0402

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Newark, An Avnet Company LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-GRM155R61C105MA12D 490-14599-6-ND 490-14599-2-ND 92AH5019 GRM155R61C105MA12D GRM155R61C105MA12D GRM155R61C105MA12D
Product Name 1UF 16V Capacitor Ceramic Capacitors Ceramic Capacitors Cap, 1Uf, 16V, Mlcc, 0402 Rohs Compliant Murata Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT Capacitors - Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
RoHS Compliant Yes Yes Yes
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 1 microF 1 microF 1 microF 1 microF 1 microF 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

AC Capacitors - W65(CBB65 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-429-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 520000 microF
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Film Capacitors - 1726021 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details