Murata Electronics Ceramic Capacitors GRM155R61C105KE01D

Description
1µF ±10% 16V Ceramic Capacitor X5R 0402 (1005 Metric)
Request a Quote Datasheet
Description
1µF ±10% 16V Ceramic Capacitor X5R 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-10453-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-10453-2-ND
Ceramic Capacitors 490-10453-2-ND
1µF ±10% 16V Ceramic Capacitor X5R 0402 (1005 Metric)

1µF ±10% 16V Ceramic Capacitor X5R 0402 (1005 Metric)

Buy Now Datasheet
Singapore, Singapore
1UF 16V Capacitor
60-GRM155R61C105KE01D
1UF 16V Capacitor 60-GRM155R61C105KE01D
CAP CER 1UF 16V X5R 0402 Product overview: GRM155R61C105KE01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1UF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM155R61C105KE01 D can be used for catalog matching and distributor lookup.

CAP CER 1UF 16V X5R 0402 Product overview: GRM155R61C105KE01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1UF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM155R61C105KE01D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - GRM155R61C105KE01D - 775293-GRM155R61C105KE01D - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM155R61C105KE01D
775293-GRM155R61C105KE01D
Ceramic Capacitors - GRM155R61C105KE01D 775293-GRM155R61C105KE01D
Manufacturer: Murata Electronics North America Win Source Part Number: 775293-GRM155R61C105 KE01D Series: GRM Packaging: Reel package Operating Temperature Range: -55°C ~ 85°C Features: Derating Recommended Package: 0402 (1005 Metric) Applications: General Mounting: Surface Mount, MLCC Capacitance: 1μF Tolerance: ±10% Temperature Coefficient: X5R Family Name: GRM Categories: Capacitors Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Voltage Rating DC: 16V Thickness (Maximum): 0.022" (0.55mm) Alternative Parts (Cross-Reference): C1005X5R1C105KT000E; GRT155R61C105KE01W; GRT155R61C105KE01D; GRT155R61C105KE01J; Introduction Date: January 20, 2004 ECCN: EAR99 Country of Origin: China, Philippines Estimated EOL Date: 2022 Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Limited

Manufacturer: Murata Electronics North America
Win Source Part Number: 775293-GRM155R61C105KE01D
Series: GRM
Packaging: Reel package
Operating Temperature Range: -55°C ~ 85°C
Features: Derating Recommended
Package: 0402 (1005 Metric)
Applications: General
Mounting: Surface Mount, MLCC
Capacitance: 1μF
Tolerance: ±10%
Temperature Coefficient: X5R
Family Name: GRM
Categories: Capacitors
Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
Voltage Rating DC: 16V
Thickness (Maximum): 0.022" (0.55mm)
Alternative Parts (Cross-Reference): C1005X5R1C105KT000E; GRT155R61C105KE01W; GRT155R61C105KE01D; GRT155R61C105KE01J;
Introduction Date: January 20, 2004
ECCN: EAR99
Country of Origin: China, Philippines
Estimated EOL Date: 2022
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Ceramic Capacitors - GRM155R61C105KE01D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM155R61C105KE01D
Ceramic Capacitors GRM155R61C105KE01D
CAP CER 1UF 16V X5R 0402

CAP CER 1UF 16V X5R 0402

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
GRM155R61C105KE01D
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT GRM155R61C105KE01D
16V 1uF X5R ±10% 0402 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

16V 1uF X5R ±10% 0402 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 490-10453-2-ND 60-GRM155R61C105KE01D 775293-GRM155R61C105KE01D GRM155R61C105KE01D GRM155R61C105KE01D
Product Name Ceramic Capacitors 1UF 16V Capacitor Ceramic Capacitors - GRM155R61C105KE01D Ceramic Capacitors Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
Configuration / Form Factor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 1 microF 1 microF 1 microF 1 microF 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

Polypropylene film capacitor - W29(MKP23 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Power Entry Module, Plug, 6A; Current Rating Schurter - 92F7983 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Aluminium Capacitors - 1701284 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details