Manufacturer: Murata Electronics North America
Win Source Part Number: 1041509-GRM155R61C10
Packaging: Reel - TR
Voltage Rating: 16V
Applications: General Purpose
Mounting: Surface Mount, MLCC
Capacitance: 10000pF
Tolerance: ±10%
Temperature Coefficient: X5R
Thickness (Max): 0.022" (0.55mm)
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 85°C
Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Balance
10000pF ±10% 16V Ceramic Capacitor X5R 0402 (1005 Metric)
10000pF ±10% 16V Ceramic Capacitor X5R 0402 (1005 Metric)
10000pF ±10% 16V Ceramic Capacitor X5R 0402 (1005 Metric)
CAP CER 10000PF 16V X5R 0402 Product overview: GRM155R61C103KA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10000PF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10000PF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM155R61C103KA01
CAP CER 10000PF 16V X5R 0402
| Win Source Electronics | DigiKey | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1041509-GRM155R61C103KA01D | 490-6309-6-ND | 490-6309-1-ND | 60-GRM155R61C103KA01D | GRM155R61C103KA01D |
| Product Name | Ceramic Capacitors - GRM155R61C103KA01D | Ceramic Capacitors | Ceramic Capacitors | 10000PF 16V Capacitor | Ceramic Capacitors |
| Operating Temperature | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) |
| Capacitance Range | 0.0100 microF | 0.0100 microF | 0.0100 microF | ||
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | |
| WVDC | 16 volts | 16 volts | 16 volts | 16 volts | 16 volts |
| WVAC | 16 volts | 16 volts | 16 volts | 16 volts | 16 volts |