Murata Electronics 4.7UF 10V Capacitor GRM155R61A475MEAAD

Description
CAP CER 4.7UF 10V X5R 0402 Product overview: GRM155R61A475MEAAD from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4.7UF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM155R61A475MEAA D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 4.7UF 10V X5R 0402 Product overview: GRM155R61A475MEAAD from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4.7UF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM155R61A475MEAA D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
4.7UF 10V Capacitor
60-GRM155R61A475MEAAD
4.7UF 10V Capacitor 60-GRM155R61A475MEAAD
CAP CER 4.7UF 10V X5R 0402 Product overview: GRM155R61A475MEAAD from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4.7UF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM155R61A475MEAA D can be used for catalog matching and distributor lookup.

CAP CER 4.7UF 10V X5R 0402 Product overview: GRM155R61A475MEAAD from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4.7UF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM155R61A475MEAAD can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 490-14306-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-14306-1-ND
Ceramic Capacitors 490-14306-1-ND
4.7µF ±20% 10V Ceramic Capacitor X5R 0402 (1005 Metric)

4.7µF ±20% 10V Ceramic Capacitor X5R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-14306-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-14306-6-ND
Ceramic Capacitors 490-14306-6-ND
4.7µF ±20% 10V Ceramic Capacitor X5R 0402 (1005 Metric)

4.7µF ±20% 10V Ceramic Capacitor X5R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-14306-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-14306-2-ND
Ceramic Capacitors 490-14306-2-ND
4.7µF ±20% 10V Ceramic Capacitor X5R 0402 (1005 Metric)

4.7µF ±20% 10V Ceramic Capacitor X5R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - GRM155R61A475MEAAD - 1041507-GRM155R61A475MEAAD - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM155R61A475MEAAD
1041507-GRM155R61A475MEAAD
Ceramic Capacitors - GRM155R61A475MEAAD 1041507-GRM155R61A475MEAAD
Manufacturer: Murata Electronics North America Win Source Part Number: 1041507-GRM155R61A47 5MEAAD Packaging: Reel - TR Voltage Rating: 10V Applications: General Purpose Mounting: Surface Mount, MLCC Capacitance: 4.7μF Tolerance: ±20% Temperature Coefficient: X5R Thickness (Max): 0.026" (0.65mm) Family Name: GRM Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 85°C Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Alternative Parts (Cross-Reference): GMC04X5R475M10NTLF; CL05A475MP5NRNC; C0402X5R6R3-475MNE; 6R3R07X475MV4T; Introduction Date: October 01, 2012 ECCN: EAR99 Country of Origin: China, Japan, Philippines Estimated EOL Date: 2030 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Sufficient

Manufacturer: Murata Electronics North America
Win Source Part Number: 1041507-GRM155R61A475MEAAD
Packaging: Reel - TR
Voltage Rating: 10V
Applications: General Purpose
Mounting: Surface Mount, MLCC
Capacitance: 4.7μF
Tolerance: ±20%
Temperature Coefficient: X5R
Thickness (Max): 0.026" (0.65mm)
Family Name: GRM
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 85°C
Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
Alternative Parts (Cross-Reference): GMC04X5R475M10NTLF; CL05A475MP5NRNC; C0402X5R6R3-475MNE; 6R3R07X475MV4T;
Introduction Date: October 01, 2012
ECCN: EAR99
Country of Origin: China, Japan, Philippines
Estimated EOL Date: 2030
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
GRM155R61A475MEAAD
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT GRM155R61A475MEAAD
10V 4.7uF X5R ±20% 0402 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

10V 4.7uF X5R ±20% 0402 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet
Cap, 4.7Μf, 10V, 20%, X5R, 0402; Capacitance Murata - 06AC6028 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 4.7Μf, 10V, 20%, X5R, 0402; Capacitance Murata
06AC6028
Cap, 4.7Μf, 10V, 20%, X5R, 0402; Capacitance Murata 06AC6028
CAP, 4.7µF, 10V, 20%, X5R, 0402; Capacitance:4.7µF; Voltage Rating:10V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:GRM Series; Operating Temperature Min:-55°C;RoHS Compliant: Yes

CAP, 4.7µF, 10V, 20%, X5R, 0402; Capacitance:4.7µF; Voltage Rating:10V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:GRM Series; Operating Temperature Min:-55°C;RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 4.7Uf, 10V, Mlcc, 0402 Rohs Compliant Murata - 92AH5018 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 4.7Uf, 10V, Mlcc, 0402 Rohs Compliant Murata
92AH5018
Cap, 4.7Uf, 10V, Mlcc, 0402 Rohs Compliant Murata 92AH5018
CAP, 4.7UF, 10V, MLCC, 0402 ROHS COMPLIANT: YES

CAP, 4.7UF, 10V, MLCC, 0402 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Ceramic Capacitors - GRM155R61A475MEAAD - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM155R61A475MEAAD
Ceramic Capacitors GRM155R61A475MEAAD
CAP CER 4.7UF 10V X5R 0402

CAP CER 4.7UF 10V X5R 0402

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Win Source Electronics LCSC Electronics Technology (HK) Limited Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-GRM155R61A475MEAAD 490-14306-1-ND 490-14306-6-ND 1041507-GRM155R61A475MEAAD GRM155R61A475MEAAD 06AC6028 92AH5018 GRM155R61A475MEAAD
Product Name 4.7UF 10V Capacitor Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors - GRM155R61A475MEAAD Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT Cap, 4.7Μf, 10V, 20%, X5R, 0402; Capacitance Murata Cap, 4.7Uf, 10V, Mlcc, 0402 Rohs Compliant Murata Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
RoHS Compliant Yes Yes Yes Yes
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to ? C (-67 to ? F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 4.7 microF 4.7 microF 4.7 microF 4.7 microF 4.7 microF 4.7 microF 4.7 microF
Unlock Full Specs
to access all available technical data

Similar Products

Polypropylene film capacitor - W32(CBB21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-425-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 160000 microF
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Film Capacitors - 1725669 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details