Murata Power Solutions Ceramic Capacitors GRM155R61A474KE15J

Description
0.47µF ±10% 10V Ceramic Capacitor X5R 0402 (1005 Metric)
Request a Quote Datasheet
Description
0.47µF ±10% 10V Ceramic Capacitor X5R 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-6305-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-6305-2-ND
Ceramic Capacitors 490-6305-2-ND
0.47µF ±10% 10V Ceramic Capacitor X5R 0402 (1005 Metric)

0.47µF ±10% 10V Ceramic Capacitor X5R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-6305-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-6305-1-ND
Ceramic Capacitors 490-6305-1-ND
0.47µF ±10% 10V Ceramic Capacitor X5R 0402 (1005 Metric)

0.47µF ±10% 10V Ceramic Capacitor X5R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-6305-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-6305-6-ND
Ceramic Capacitors 490-6305-6-ND
0.47µF ±10% 10V Ceramic Capacitor X5R 0402 (1005 Metric)

0.47µF ±10% 10V Ceramic Capacitor X5R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - GRM155R61A474KE15J - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM155R61A474KE15J
Ceramic Capacitors GRM155R61A474KE15J
CAP CER 0.47UF 10V X5R 0402

CAP CER 0.47UF 10V X5R 0402

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 490-6305-2-ND 490-6305-6-ND GRM155R61A474KE15J
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.4700 microF 0.4700 microF 0.4700 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701171 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-696-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 330000 microF
View Details
Film Capacitors - 1572-1636-ND - DigiKey
Specs
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers