Murata Power Solutions Ceramic Capacitors GRM155R61A473KA01D

Description
0.047µF ±10% 10V Ceramic Capacitor X5R 0402 (1005 Metric)
Request a Quote Datasheet
Description
0.047µF ±10% 10V Ceramic Capacitor X5R 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-5412-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-5412-6-ND
Ceramic Capacitors 490-5412-6-ND
0.047µF ±10% 10V Ceramic Capacitor X5R 0402 (1005 Metric)

0.047µF ±10% 10V Ceramic Capacitor X5R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-5412-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-5412-1-ND
Ceramic Capacitors 490-5412-1-ND
0.047µF ±10% 10V Ceramic Capacitor X5R 0402 (1005 Metric)

0.047µF ±10% 10V Ceramic Capacitor X5R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-5412-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-5412-2-ND
Ceramic Capacitors 490-5412-2-ND
0.047µF ±10% 10V Ceramic Capacitor X5R 0402 (1005 Metric)

0.047µF ±10% 10V Ceramic Capacitor X5R 0402 (1005 Metric)

Buy Now Datasheet
Singapore, Singapore
0.047UF 10V Capacitor
60-GRM155R61A473KA01D
0.047UF 10V Capacitor 60-GRM155R61A473KA01D
CAP CER 0.047UF 10V X5R 0402 Product overview: GRM155R61A473KA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.047UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.047UF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM155R61A473KA01 D can be used for catalog matching and distributor lookup.

CAP CER 0.047UF 10V X5R 0402 Product overview: GRM155R61A473KA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.047UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.047UF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM155R61A473KA01D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - GRM155R61A473KA01D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM155R61A473KA01D
Ceramic Capacitors GRM155R61A473KA01D
CAP CER 0.047UF 10V X5R 0402

CAP CER 0.047UF 10V X5R 0402

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 490-5412-6-ND 490-5412-1-ND 60-GRM155R61A473KA01D GRM155R61A473KA01D
Product Name Ceramic Capacitors Ceramic Capacitors 0.047UF 10V Capacitor Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0470 microF 0.0470 microF 0.0470 microF 0.0470 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Ceramic Capacitors - 1608-05052500P800HQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-443-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 150000 microF
View Details
Aluminum Electrolytic Capacitors - 338-101332T150DC1B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Features Polarized
View Details
4 suppliers