Murata Electronics Ceramic Capacitors GRM155R61A393KA01D

Description
0.039µF ±10% 10V Ceramic Capacitor X5R 0402 (1005 Metric)
Request a Quote Datasheet
Description
0.039µF ±10% 10V Ceramic Capacitor X5R 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-8252-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-8252-6-ND
Ceramic Capacitors 490-8252-6-ND
0.039µF ±10% 10V Ceramic Capacitor X5R 0402 (1005 Metric)

0.039µF ±10% 10V Ceramic Capacitor X5R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-8252-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-8252-2-ND
Ceramic Capacitors 490-8252-2-ND
0.039µF ±10% 10V Ceramic Capacitor X5R 0402 (1005 Metric)

0.039µF ±10% 10V Ceramic Capacitor X5R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-8252-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-8252-1-ND
Ceramic Capacitors 490-8252-1-ND
0.039µF ±10% 10V Ceramic Capacitor X5R 0402 (1005 Metric)

0.039µF ±10% 10V Ceramic Capacitor X5R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - GRM155R61A393KA01D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM155R61A393KA01D
Ceramic Capacitors GRM155R61A393KA01D
CAP CER 0.039UF 10V X5R 0402

CAP CER 0.039UF 10V X5R 0402

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 490-8252-6-ND 490-8252-2-ND GRM155R61A393KA01D
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0390 microF 0.0390 microF 0.0390 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Power Electronic Capacitor - W3D(WLS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Ceramic Capacitors - C11AH3R6C-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details