Murata Power Solutions Ceramic Capacitors GRM155R61A274KE15D

Description
0.27µF ±10% 10V Ceramic Capacitor X5R 0402 (1005 Metric)
Request a Quote Datasheet
Description
0.27µF ±10% 10V Ceramic Capacitor X5R 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-6304-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-6304-1-ND
Ceramic Capacitors 490-6304-1-ND
0.27µF ±10% 10V Ceramic Capacitor X5R 0402 (1005 Metric)

0.27µF ±10% 10V Ceramic Capacitor X5R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-6304-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-6304-2-ND
Ceramic Capacitors 490-6304-2-ND
0.27µF ±10% 10V Ceramic Capacitor X5R 0402 (1005 Metric)

0.27µF ±10% 10V Ceramic Capacitor X5R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-6304-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-6304-6-ND
Ceramic Capacitors 490-6304-6-ND
0.27µF ±10% 10V Ceramic Capacitor X5R 0402 (1005 Metric)

0.27µF ±10% 10V Ceramic Capacitor X5R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - GRM155R61A274KE15D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM155R61A274KE15D
Ceramic Capacitors GRM155R61A274KE15D
CAP CER 0.27UF 10V X5R 0402

CAP CER 0.27UF 10V X5R 0402

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
GRM155R61A274KE15D
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT GRM155R61A274KE15D
10V 270nF X5R ±10% 0402 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

10V 270nF X5R ±10% 0402 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 490-6304-1-ND 490-6304-6-ND GRM155R61A274KE15D GRM155R61A274KE15D
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC Chip Capacitor
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.2700 microF 0.2700 microF 0.2700 microF 0.2700 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-380LX122M250A042 - New Yorker Electronics Co., Inc.
Specs
Capacitance Type Fixed
Operating Temperature 85 C (185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Capacitors for suppressing power supply electromagnetic interference - W40(MKPRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2204 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details