Murata Electronics Ceramic Capacitors GRM155R61A225ME95D

Description
2.2µF ±20% 10V Ceramic Capacitor X5R 0402 (1005 Metric)
Request a Quote Datasheet
Description
2.2µF ±20% 10V Ceramic Capacitor X5R 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-10452-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-10452-2-ND
Ceramic Capacitors 490-10452-2-ND
2.2µF ±20% 10V Ceramic Capacitor X5R 0402 (1005 Metric)

2.2µF ±20% 10V Ceramic Capacitor X5R 0402 (1005 Metric)

Buy Now Datasheet
Singapore, Singapore
2.2UF 10V Capacitor
60-GRM155R61A225ME95D
2.2UF 10V Capacitor 60-GRM155R61A225ME95D
CAP CER 2.2UF 10V X5R 0402 Product overview: GRM155R61A225ME95D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2.2UF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM155R61A225ME95 D can be used for catalog matching and distributor lookup.

CAP CER 2.2UF 10V X5R 0402 Product overview: GRM155R61A225ME95D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2.2UF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM155R61A225ME95D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - GRM155R61A225ME95D - 775292-GRM155R61A225ME95D - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM155R61A225ME95D
775292-GRM155R61A225ME95D
Ceramic Capacitors - GRM155R61A225ME95D 775292-GRM155R61A225ME95D
Manufacturer: Murata Electronics North America Win Source Part Number: 775292-GRM155R61A225 ME95D Series: GRM Packaging: Reel package Operating Temperature Range: -55°C ~ 85°C Features: Derating Recommended Package: 0402 (1005 Metric) Applications: General Mounting: Surface Mount, MLCC Capacitance: 2.2μF Tolerance: ±20% Temperature Coefficient: X5R Family Name: GRM Categories: Capacitors Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Voltage Rating DC: 10V Thickness (Maximum): 0.022" (0.55mm) Alternative Parts (Cross-Reference): GRT155R61A225ME01W; GRT155R61A225ME01D; GRT155R61A225ME01J; 6R3R07X225MV4T; Introduction Date: March 18, 2013 ECCN: EAR99 Country of Origin: Japan, China, Philippines Estimated EOL Date: 2022 Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Limited

Manufacturer: Murata Electronics North America
Win Source Part Number: 775292-GRM155R61A225ME95D
Series: GRM
Packaging: Reel package
Operating Temperature Range: -55°C ~ 85°C
Features: Derating Recommended
Package: 0402 (1005 Metric)
Applications: General
Mounting: Surface Mount, MLCC
Capacitance: 2.2μF
Tolerance: ±20%
Temperature Coefficient: X5R
Family Name: GRM
Categories: Capacitors
Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
Voltage Rating DC: 10V
Thickness (Maximum): 0.022" (0.55mm)
Alternative Parts (Cross-Reference): GRT155R61A225ME01W; GRT155R61A225ME01D; GRT155R61A225ME01J; 6R3R07X225MV4T;
Introduction Date: March 18, 2013
ECCN: EAR99
Country of Origin: Japan, China, Philippines
Estimated EOL Date: 2022
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Ceramic Capacitors - GRM155R61A225ME95D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM155R61A225ME95D
Ceramic Capacitors GRM155R61A225ME95D
CAP CER 2.2UF 10V X5R 0402

CAP CER 2.2UF 10V X5R 0402

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 490-10452-2-ND 60-GRM155R61A225ME95D 775292-GRM155R61A225ME95D GRM155R61A225ME95D
Product Name Ceramic Capacitors 2.2UF 10V Capacitor Ceramic Capacitors - GRM155R61A225ME95D Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 2.2 microF 2.2 microF 2.2 microF 2.2 microF
Unlock Full Specs
to access all available technical data

Similar Products

Metallized polypropylene film capacitor(dipped) - W37(CBB21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Frequency; Lighting; Power Supply; Power supplies, home appliances, consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-425-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 160000 microF
View Details
Film Capacitors - 1725583 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Aluminum Electrolytic Capacitors - 380LX101M350H022-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
3 suppliers