Murata Electronics Ceramic Capacitors GRM155R61A225KE01J

Description
CAP CER 2.2UF 10V X5R 0402
Request a Quote Datasheet
Description
CAP CER 2.2UF 10V X5R 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-GRM155R61A225KE01JCT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 2.2UF 10V X5R 0402

CAP CER 2.2UF 10V X5R 0402

Buy Now Datasheet
Ceramic Capacitors - 490-GRM155R61A225KE01JTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitor

Ceramic Capacitor

Buy Now Datasheet
Ceramic Capacitors - 490-GRM155R61A225KE01JDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 2.2UF 10V X5R 0402

CAP CER 2.2UF 10V X5R 0402

Buy Now Datasheet
Ceramic Capacitors - GRM155R61A225KE01J - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM155R61A225KE01J
Ceramic Capacitors GRM155R61A225KE01J
CAP CER MLCC

CAP CER MLCC

Supplier's Site

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 490-GRM155R61A225KE01JCT-ND 490-GRM155R61A225KE01JDKR-ND GRM155R61A225KE01J
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 2.2 microF 2.2 microF 2.2 microF
Unlock Full Specs
to access all available technical data

Similar Products

High reliability AC filter capacitors suitable for variable frequency motor drive applications - W3M series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Technology Film Capacitors
Applications Electric drive control circuits, photovoltaics, energy storage and more
Capacitance Range 1 to 25 microF
View Details
Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2204 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Film Capacitors - 1725762 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details