Murata Power Solutions Ceramic Capacitors GRM155R61A154KE19D

Description
0.15µF ±10% 10V Ceramic Capacitor X5R 0402 (1005 Metric)
Request a Quote Datasheet
Description
0.15µF ±10% 10V Ceramic Capacitor X5R 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-5889-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-5889-6-ND
Ceramic Capacitors 490-5889-6-ND
0.15µF ±10% 10V Ceramic Capacitor X5R 0402 (1005 Metric)

0.15µF ±10% 10V Ceramic Capacitor X5R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-5889-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-5889-1-ND
Ceramic Capacitors 490-5889-1-ND
0.15µF ±10% 10V Ceramic Capacitor X5R 0402 (1005 Metric)

0.15µF ±10% 10V Ceramic Capacitor X5R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-5889-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-5889-2-ND
Ceramic Capacitors 490-5889-2-ND
0.15µF ±10% 10V Ceramic Capacitor X5R 0402 (1005 Metric)

0.15µF ±10% 10V Ceramic Capacitor X5R 0402 (1005 Metric)

Buy Now Datasheet
Singapore, Singapore
0.15UF 10V Capacitor
60-GRM155R61A154KE19D
0.15UF 10V Capacitor 60-GRM155R61A154KE19D
CAP CER 0.15UF 10V X5R 0402 Product overview: GRM155R61A154KE19D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.15UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.15UF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM155R61A154KE19 D can be used for catalog matching and distributor lookup.

CAP CER 0.15UF 10V X5R 0402 Product overview: GRM155R61A154KE19D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.15UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.15UF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM155R61A154KE19D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - GRM155R61A154KE19D - 808063-GRM155R61A154KE19D - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM155R61A154KE19D
808063-GRM155R61A154KE19D
Ceramic Capacitors - GRM155R61A154KE19D 808063-GRM155R61A154KE19D
Manufacturer: Murata Electronics Win Source Part Number: 808063-GRM155R61A154 KE19D Packaging: Reel Mounting Style: SMD Applications: Use For General Capacitance: 0.15μF Tolerance: ±10% Voltage - Rated: 10V Temperature Coefficient: X5R Temperature Range - Operating: -55°C ~ 85°C Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Manufacturer Package: 0402 Thickness (Maximum): 0.55mm Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 10,000 MSL Level: 1 (Unlimited)

Manufacturer: Murata Electronics
Win Source Part Number: 808063-GRM155R61A154KE19D
Packaging: Reel
Mounting Style: SMD
Applications: Use For General
Capacitance: 0.15μF
Tolerance: ±10%
Voltage - Rated: 10V
Temperature Coefficient: X5R
Temperature Range - Operating: -55°C ~ 85°C
Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
Manufacturer Package: 0402
Thickness (Maximum): 0.55mm
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 10,000
MSL Level: 1 (Unlimited)

Buy Now

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 490-5889-6-ND 490-5889-1-ND 60-GRM155R61A154KE19D 808063-GRM155R61A154KE19D
Product Name Ceramic Capacitors Ceramic Capacitors 0.15UF 10V Capacitor Ceramic Capacitors - GRM155R61A154KE19D
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.1500 microF 0.1500 microF 0.1500 microF 0.1500 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-440-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.80E6 microF
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Ceramic Capacitors - M39014/011313 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Film Capacitors - 116240 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive; Telephone equipment
View Details