Murata Power Solutions Ceramic Capacitors - GRM155R61A106ME11D GRM155R61A106ME11D

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 824281-GRM155R61A106 ME11D Categories: Uncategorized Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 824281-GRM155R61A106 ME11D Categories: Uncategorized Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - GRM155R61A106ME11D - 824281-GRM155R61A106ME11D - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM155R61A106ME11D
824281-GRM155R61A106ME11D
Ceramic Capacitors - GRM155R61A106ME11D 824281-GRM155R61A106ME11D
Manufacturer: Murata Electronics North America Win Source Part Number: 824281-GRM155R61A106 ME11D Categories: Uncategorized Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Limited

Manufacturer: Murata Electronics North America
Win Source Part Number: 824281-GRM155R61A106ME11D
Categories: Uncategorized
Popularity: Medium
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Limited

Buy Now
MLCCs - Multilayer Ceramic Capacitors - 2608765 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2608765
MLCCs - Multilayer Ceramic Capacitors 2608765
Murata GRM155R61A106ME11D

Murata GRM155R61A106ME11D

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 2608764 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2608764
MLCCs - Multilayer Ceramic Capacitors 2608764
Murata GRM155R61A106ME11D

Murata GRM155R61A106ME11D

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 2608765P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2608765P
MLCCs - Multilayer Ceramic Capacitors 2608765P
Murata GRM155R61A106ME11D

Murata GRM155R61A106ME11D

Supplier's Site
Ceramic Capacitors - 490-GRM155R61A106ME11DTR-ND - DigiKey
Thief River Falls, MN, United States
10µF ±20% 10V Ceramic Capacitor X5R 0402 (1005 Metric)

10µF ±20% 10V Ceramic Capacitor X5R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-GRM155R61A106ME11DCT-ND - DigiKey
Thief River Falls, MN, United States
10µF ±20% 10V Ceramic Capacitor X5R 0402 (1005 Metric)

10µF ±20% 10V Ceramic Capacitor X5R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-GRM155R61A106ME11DDKR-ND - DigiKey
Thief River Falls, MN, United States
10µF ±20% 10V Ceramic Capacitor X5R 0402 (1005 Metric)

10µF ±20% 10V Ceramic Capacitor X5R 0402 (1005 Metric)

Buy Now Datasheet
Singapore, Singapore
10UF 10V Capacitor
60-GRM155R61A106ME11D
10UF 10V Capacitor 60-GRM155R61A106ME11D
CAP CER 10UF 10V X5R 0402 Product overview: GRM155R61A106ME11D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10UF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM155R61A106ME11 D can be used for catalog matching and distributor lookup.

CAP CER 10UF 10V X5R 0402 Product overview: GRM155R61A106ME11D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10UF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM155R61A106ME11D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Cap, 10Uf, 10V, Mlcc, 0402 Rohs Compliant Murata - 62AK1691 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10Uf, 10V, Mlcc, 0402 Rohs Compliant Murata
62AK1691
Cap, 10Uf, 10V, Mlcc, 0402 Rohs Compliant Murata 62AK1691
CAP, 10UF, 10V, MLCC, 0402 ROHS COMPLIANT: YES

CAP, 10UF, 10V, MLCC, 0402 ROHS COMPLIANT: YES

Supplier's Site
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
GRM155R61A106ME11D
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT GRM155R61A106ME11D
10V 10uF X5R ±20% 0402 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

10V 10uF X5R ±20% 0402 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet
Ceramic Capacitors - GRM155R61A106ME11D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM155R61A106ME11D
Ceramic Capacitors GRM155R61A106ME11D
CAP CER 10UF 10V X5R 0402

CAP CER 10UF 10V X5R 0402

Supplier's Site

Technical Specifications

  Win Source Electronics RS Components, Ltd. DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company LCSC Electronics Technology (HK) Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 824281-GRM155R61A106ME11D 2608765 490-GRM155R61A106ME11DTR-ND 490-GRM155R61A106ME11DDKR-ND 60-GRM155R61A106ME11D 62AK1691 GRM155R61A106ME11D GRM155R61A106ME11D
Product Name Ceramic Capacitors - GRM155R61A106ME11D MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors 10UF 10V Capacitor Cap, 10Uf, 10V, Mlcc, 0402 Rohs Compliant Murata Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT Ceramic Capacitors
Technology Multilayer Multilayer Film Capacitors
RoHS Compliant Yes Yes Yes Yes
Electrostatic Capacitors Ceramic Composition; X5R Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 10 microF 10 microF 10 microF 10 microF 10 microF 10 microF
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C164U010EJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Film Capacitors - 1725699 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Capacitive Voltage-reduction Capacitors - W48(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details