Murata Power Solutions Ceramic Capacitors GRM155R60J475ME87D

Description
4.7µF ±20% 6.3V Ceramic Capacitor X5R 0402 (1005 Metric)
Request a Quote Datasheet
Description
4.7µF ±20% 6.3V Ceramic Capacitor X5R 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-5408-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-5408-2-ND
Ceramic Capacitors 490-5408-2-ND
4.7µF ±20% 6.3V Ceramic Capacitor X5R 0402 (1005 Metric)

4.7µF ±20% 6.3V Ceramic Capacitor X5R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-5408-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-5408-6-ND
Ceramic Capacitors 490-5408-6-ND
4.7µF ±20% 6.3V Ceramic Capacitor X5R 0402 (1005 Metric)

4.7µF ±20% 6.3V Ceramic Capacitor X5R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-5408-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-5408-1-ND
Ceramic Capacitors 490-5408-1-ND
4.7µF ±20% 6.3V Ceramic Capacitor X5R 0402 (1005 Metric)

4.7µF ±20% 6.3V Ceramic Capacitor X5R 0402 (1005 Metric)

Buy Now Datasheet
MLCCs - Multilayer Ceramic Capacitors - 2763737P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2763737P
MLCCs - Multilayer Ceramic Capacitors 2763737P
Murata GRM155R60J475ME87D

Murata GRM155R60J475ME87D

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 2763737 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2763737
MLCCs - Multilayer Ceramic Capacitors 2763737
Murata GRM155R60J475ME87D

Murata GRM155R60J475ME87D

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 2763736 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2763736
MLCCs - Multilayer Ceramic Capacitors 2763736
Murata GRM155R60J475ME87D

Murata GRM155R60J475ME87D

Supplier's Site
Singapore, Singapore
4.7UF 6.3V Capacitor
60-GRM155R60J475ME87D
4.7UF 6.3V Capacitor 60-GRM155R60J475ME87D
CAP CER 4.7UF 6.3V X5R 0402 Product overview: GRM155R60J475ME87D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4.7UF, 6.3V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM155R60J475ME87 D can be used for catalog matching and distributor lookup.

CAP CER 4.7UF 6.3V X5R 0402 Product overview: GRM155R60J475ME87D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4.7UF, 6.3V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM155R60J475ME87D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - GRM155R60J475ME87D - 1041500-GRM155R60J475ME87D - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM155R60J475ME87D
1041500-GRM155R60J475ME87D
Ceramic Capacitors - GRM155R60J475ME87D 1041500-GRM155R60J475ME87D
Manufacturer: Murata Electronics North America Win Source Part Number: 1041500-GRM155R60J47 5ME87D Packaging: Reel - TR Features: Derating Recommended Voltage Rating: 6.3V Applications: General Purpose Mounting: Surface Mount, MLCC Capacitance: 4.7μF Tolerance: ±20% Temperature Coefficient: X5R Thickness (Max): 0.022" (0.55mm) Family Name: GRM Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 85°C Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Alternative Parts (Cross-Reference): GRT155R60J475ME13D; GRT155R60J475ME13J; CL05A475MQ5NQWC; GMC04X5R475M6R3NT; Introduction Date: June 22, 2005 ECCN: EAR99 Country of Origin: China, Japan, Philippines Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Sufficient

Manufacturer: Murata Electronics North America
Win Source Part Number: 1041500-GRM155R60J475ME87D
Packaging: Reel - TR
Features: Derating Recommended
Voltage Rating: 6.3V
Applications: General Purpose
Mounting: Surface Mount, MLCC
Capacitance: 4.7μF
Tolerance: ±20%
Temperature Coefficient: X5R
Thickness (Max): 0.022" (0.55mm)
Family Name: GRM
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 85°C
Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
Alternative Parts (Cross-Reference): GRT155R60J475ME13D; GRT155R60J475ME13J; CL05A475MQ5NQWC; GMC04X5R475M6R3NT;
Introduction Date: June 22, 2005
ECCN: EAR99
Country of Origin: China, Japan, Philippines
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Cap, 4.7Μf, 6.3V, 20%, X5R, 0402; Capacitance Murata - 03AC2558 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 4.7Μf, 6.3V, 20%, X5R, 0402; Capacitance Murata
03AC2558
Cap, 4.7Μf, 6.3V, 20%, X5R, 0402; Capacitance Murata 03AC2558
CAP, 4.7µF, 6.3V, 20%, X5R, 0402; Capacitance:4.7µF; Voltage Rating:6.3V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:GRM Series; Operating Temperature RoHS Compliant: Yes

CAP, 4.7µF, 6.3V, 20%, X5R, 0402; Capacitance:4.7µF; Voltage Rating:6.3V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:GRM Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitor, Mlcc, X5R, 4.7Uf, 6.3V, 0402; Capacitance Murata - 40X5874 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor, Mlcc, X5R, 4.7Uf, 6.3V, 0402; Capacitance Murata
40X5874
Capacitor, Mlcc, X5R, 4.7Uf, 6.3V, 0402; Capacitance Murata 40X5874
CAPACITOR, MLCC, X5R, 4.7UF, 6.3V, 0402; Capacitance:4.7µF; Voltage(DC):6.3V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:GRM Series; Product Length:1.02mm RoHS Compliant: Yes

CAPACITOR, MLCC, X5R, 4.7UF, 6.3V, 0402; Capacitance:4.7µF; Voltage(DC):6.3V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:GRM Series; Product Length:1.02mm RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitors - GRM155R60J475ME87D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM155R60J475ME87D
Ceramic Capacitors GRM155R60J475ME87D
CAP CER 4.7UF 6.3V X5R 0402

CAP CER 4.7UF 6.3V X5R 0402

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
GRM155R60J475ME87D
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT GRM155R60J475ME87D
6.3V 4.7uF X5R ±20% 0402 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

6.3V 4.7uF X5R ±20% 0402 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 490-5408-2-ND 490-5408-6-ND 2763737P 60-GRM155R60J475ME87D 1041500-GRM155R60J475ME87D 03AC2558 40X5874 GRM155R60J475ME87D GRM155R60J475ME87D
Product Name Ceramic Capacitors Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors 4.7UF 6.3V Capacitor Ceramic Capacitors - GRM155R60J475ME87D Cap, 4.7Μf, 6.3V, 20%, X5R, 0402; Capacitance Murata Capacitor, Mlcc, X5R, 4.7Uf, 6.3V, 0402; Capacitance Murata Ceramic Capacitors Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC Chip Capacitor
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition; X5R Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 4.7 microF 4.7 microF 4.7 microF 4.7 microF 4.7 microF 4.7 microF 4.7 microF 4.7 microF 4.7 microF
Unlock Full Specs
to access all available technical data

Similar Products

Polyester film capacitor - W26(CL20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-439-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.30E6 microF
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Aluminium Capacitors - 1701263 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details