Murata Power Solutions Ceramic Capacitors - GRM155R60J475ME47D GRM155R60J475ME47D

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 731040-GRM155R60J475 ME47D Series: GRM Packaging: Reel - TR Operating Temperature Range: -55°C ~ 85°C Features: Derating Recommended Package: 0402 (1005 Metric) Applications: General Mounting: Surface Mount, MLCC Capacitance: 4.7μF Tolerance: ±20% Temperature Coefficient: X5R Size: 0.039" L x 0.020" W (1.00mm x 0.50mm) Family Name: GRM15 Categories: Capacitors Manufacturer Homepage: www.murata.com Voltage Rating DC: 6.3V Thickness (Maximum): 0.024" (0.60mm) Alternative Parts (Cross-Reference): GRT155R60J475ME13J; GRT155R60J475ME13D; C0402C475M9PACTU; Introduction Date: January 01, 2000 ECCN: EAR99 Country of Origin: China, Japan, Philippines Estimated EOL Date: 2024 Halogen Free: Unknown Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 731040-GRM155R60J475 ME47D Series: GRM Packaging: Reel - TR Operating Temperature Range: -55°C ~ 85°C Features: Derating Recommended Package: 0402 (1005 Metric) Applications: General Mounting: Surface Mount, MLCC Capacitance: 4.7μF Tolerance: ±20% Temperature Coefficient: X5R Size: 0.039" L x 0.020" W (1.00mm x 0.50mm) Family Name: GRM15 Categories: Capacitors Manufacturer Homepage: www.murata.com Voltage Rating DC: 6.3V Thickness (Maximum): 0.024" (0.60mm) Alternative Parts (Cross-Reference): GRT155R60J475ME13J; GRT155R60J475ME13D; C0402C475M9PACTU; Introduction Date: January 01, 2000 ECCN: EAR99 Country of Origin: China, Japan, Philippines Estimated EOL Date: 2024 Halogen Free: Unknown Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - GRM155R60J475ME47D - 731040-GRM155R60J475ME47D - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM155R60J475ME47D
731040-GRM155R60J475ME47D
Ceramic Capacitors - GRM155R60J475ME47D 731040-GRM155R60J475ME47D
Manufacturer: Murata Electronics North America Win Source Part Number: 731040-GRM155R60J475 ME47D Series: GRM Packaging: Reel - TR Operating Temperature Range: -55°C ~ 85°C Features: Derating Recommended Package: 0402 (1005 Metric) Applications: General Mounting: Surface Mount, MLCC Capacitance: 4.7μF Tolerance: ±20% Temperature Coefficient: X5R Size: 0.039" L x 0.020" W (1.00mm x 0.50mm) Family Name: GRM15 Categories: Capacitors Manufacturer Homepage: www.murata.com Voltage Rating DC: 6.3V Thickness (Maximum): 0.024" (0.60mm) Alternative Parts (Cross-Reference): GRT155R60J475ME13J; GRT155R60J475ME13D; C0402C475M9PACTU; Introduction Date: January 01, 2000 ECCN: EAR99 Country of Origin: China, Japan, Philippines Estimated EOL Date: 2024 Halogen Free: Unknown Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Sufficient

Manufacturer: Murata Electronics North America
Win Source Part Number: 731040-GRM155R60J475ME47D
Series: GRM
Packaging: Reel - TR
Operating Temperature Range: -55°C ~ 85°C
Features: Derating Recommended
Package: 0402 (1005 Metric)
Applications: General
Mounting: Surface Mount, MLCC
Capacitance: 4.7μF
Tolerance: ±20%
Temperature Coefficient: X5R
Size: 0.039" L x 0.020" W (1.00mm x 0.50mm)
Family Name: GRM15
Categories: Capacitors
Manufacturer Homepage: www.murata.com
Voltage Rating DC: 6.3V
Thickness (Maximum): 0.024" (0.60mm)
Alternative Parts (Cross-Reference): GRT155R60J475ME13J; GRT155R60J475ME13D; C0402C475M9PACTU;
Introduction Date: January 01, 2000
ECCN: EAR99
Country of Origin: China, Japan, Philippines
Estimated EOL Date: 2024
Halogen Free: Unknown
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Ceramic Capacitors - 490-5915-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-5915-2-ND
Ceramic Capacitors 490-5915-2-ND
4.7µF ±20% 6.3V Ceramic Capacitor X5R 0402 (1005 Metric)

4.7µF ±20% 6.3V Ceramic Capacitor X5R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-5915-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-5915-1-ND
Ceramic Capacitors 490-5915-1-ND
4.7µF ±20% 6.3V Ceramic Capacitor X5R 0402 (1005 Metric)

4.7µF ±20% 6.3V Ceramic Capacitor X5R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-5915-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-5915-6-ND
Ceramic Capacitors 490-5915-6-ND
4.7µF ±20% 6.3V Ceramic Capacitor X5R 0402 (1005 Metric)

4.7µF ±20% 6.3V Ceramic Capacitor X5R 0402 (1005 Metric)

Buy Now Datasheet
MLCCs - Multilayer Ceramic Capacitors - 8145230P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
8145230P
MLCCs - Multilayer Ceramic Capacitors 8145230P
Murata GRM155R60J475ME47D

Murata GRM155R60J475ME47D

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 8145230 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
8145230
MLCCs - Multilayer Ceramic Capacitors 8145230
Murata GRM155R60J475ME47D

Murata GRM155R60J475ME47D

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1448528 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1448528
MLCCs - Multilayer Ceramic Capacitors 1448528
Murata GRM155R60J475ME47D

Murata GRM155R60J475ME47D

Supplier's Site
Singapore, Singapore
4.7UF 6.3V Capacitor
60-GRM155R60J475ME47D
4.7UF 6.3V Capacitor 60-GRM155R60J475ME47D
CAP CER 4.7UF 6.3V X5R 0402 Product overview: GRM155R60J475ME47D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4.7UF, 6.3V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM155R60J475ME47 D can be used for catalog matching and distributor lookup.

CAP CER 4.7UF 6.3V X5R 0402 Product overview: GRM155R60J475ME47D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4.7UF, 6.3V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM155R60J475ME47D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Cap, 4.7Μf, 6.3V, 20%, X5R, 0402; Capacitance Murata - 03AC2557 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 4.7Μf, 6.3V, 20%, X5R, 0402; Capacitance Murata
03AC2557
Cap, 4.7Μf, 6.3V, 20%, X5R, 0402; Capacitance Murata 03AC2557
CAP, 4.7µF, 6.3V, 20%, X5R, 0402; Capacitance:4.7µF; Voltage Rating:6.3V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:GRM Series; Operating Temperature RoHS Compliant: Yes

CAP, 4.7µF, 6.3V, 20%, X5R, 0402; Capacitance:4.7µF; Voltage Rating:6.3V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:GRM Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitor, Mlcc, X5R, 4.7Uf, 6.3V, 0402; Capacitance Murata - 68X2780 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor, Mlcc, X5R, 4.7Uf, 6.3V, 0402; Capacitance Murata
68X2780
Capacitor, Mlcc, X5R, 4.7Uf, 6.3V, 0402; Capacitance Murata 68X2780
CAPACITOR, MLCC, X5R, 4.7UF, 6.3V, 0402; Capacitance:4.7µF; Voltage(DC):6.3V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:GRM Series; Product Length:1.02mm RoHS Compliant: Yes

CAPACITOR, MLCC, X5R, 4.7UF, 6.3V, 0402; Capacitance:4.7µF; Voltage(DC):6.3V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:GRM Series; Product Length:1.02mm RoHS Compliant: Yes

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
GRM155R60J475ME47D
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT GRM155R60J475ME47D
6.3V 4.7uF X5R ±20% 0402 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

6.3V 4.7uF X5R ±20% 0402 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet
Ceramic Capacitors - GRM155R60J475ME47D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM155R60J475ME47D
Ceramic Capacitors GRM155R60J475ME47D
CAP CER 4.7UF 6.3V X5R 0402

CAP CER 4.7UF 6.3V X5R 0402

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey DigiKey RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company LCSC Electronics Technology (HK) Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 731040-GRM155R60J475ME47D 490-5915-2-ND 490-5915-6-ND 8145230P 8145230 60-GRM155R60J475ME47D 03AC2557 68X2780 GRM155R60J475ME47D GRM155R60J475ME47D
Product Name Ceramic Capacitors - GRM155R60J475ME47D Ceramic Capacitors Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors 4.7UF 6.3V Capacitor Cap, 4.7Μf, 6.3V, 20%, X5R, 0402; Capacitance Murata Capacitor, Mlcc, X5R, 4.7Uf, 6.3V, 0402; Capacitance Murata Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT Ceramic Capacitors
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition; X5R Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 4.7 microF 4.7 microF 4.7 microF 4.7 microF 4.7 microF 4.7 microF 4.7 microF 4.7 microF 4.7 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
WVDC 6.3 volts 6.3 volts 6.3 volts 6.3 volts 6.3 volts 6.3 volts 6.3 volts 6.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C293U020AH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Film Capacitors - 1833348 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Ceramic Capacitors - 0603J0100331FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Polypropylene film capacitor - W30(CBB20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details