Murata Power Solutions 0.47UF 6.3V Capacitor GRM155R60J474KE19D

Description
CAP CER 0.47UF 6.3V X5R 0402 Product overview: GRM155R60J474KE19D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.47UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.47UF, 6.3V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM155R60J474KE19 D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 0.47UF 6.3V X5R 0402 Product overview: GRM155R60J474KE19D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.47UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.47UF, 6.3V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM155R60J474KE19 D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
0.47UF 6.3V Capacitor
60-GRM155R60J474KE19D
0.47UF 6.3V Capacitor 60-GRM155R60J474KE19D
CAP CER 0.47UF 6.3V X5R 0402 Product overview: GRM155R60J474KE19D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.47UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.47UF, 6.3V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM155R60J474KE19 D can be used for catalog matching and distributor lookup.

CAP CER 0.47UF 6.3V X5R 0402 Product overview: GRM155R60J474KE19D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.47UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.47UF, 6.3V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM155R60J474KE19D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 490-3266-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-3266-2-ND
Ceramic Capacitors 490-3266-2-ND
0.47µF ±10% 6.3V Ceramic Capacitor X5R 0402 (1005 Metric)

0.47µF ±10% 6.3V Ceramic Capacitor X5R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-3266-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-3266-6-ND
Ceramic Capacitors 490-3266-6-ND
0.47µF ±10% 6.3V Ceramic Capacitor X5R 0402 (1005 Metric)

0.47µF ±10% 6.3V Ceramic Capacitor X5R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-3266-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-3266-1-ND
Ceramic Capacitors 490-3266-1-ND
0.47µF ±10% 6.3V Ceramic Capacitor X5R 0402 (1005 Metric)

0.47µF ±10% 6.3V Ceramic Capacitor X5R 0402 (1005 Metric)

Buy Now Datasheet
Capacitor, Ceramic, 0.47Uf 6.3V X5R 10%, 0402; Capacitance Murata - 38K1645 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor, Ceramic, 0.47Uf 6.3V X5R 10%, 0402; Capacitance Murata
38K1645
Capacitor, Ceramic, 0.47Uf 6.3V X5R 10%, 0402; Capacitance Murata 38K1645
CAPACITOR, CERAMIC, 0.47UF 6.3V X5R 10%, 0402; Capacitance:0.47µF; Voltage(DC):6.3V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:GRM Series; Qualification:- RoHS Compliant: Yes

CAPACITOR, CERAMIC, 0.47UF 6.3V X5R 10%, 0402; Capacitance:0.47µF; Voltage(DC):6.3V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:GRM Series; Qualification:- RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitors - GRM155R60J474KE19D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM155R60J474KE19D
Ceramic Capacitors GRM155R60J474KE19D
CAP CER 0.47UF 6.3V X5R 0402

CAP CER 0.47UF 6.3V X5R 0402

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-GRM155R60J474KE19D 490-3266-2-ND 490-3266-6-ND 38K1645 GRM155R60J474KE19D
Product Name 0.47UF 6.3V Capacitor Ceramic Capacitors Ceramic Capacitors Capacitor, Ceramic, 0.47Uf 6.3V X5R 10%, 0402; Capacitance Murata Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
RoHS Compliant Yes Yes
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.4700 microF 0.4700 microF 0.4700 microF 0.4700 microF 0.4700 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-050525005P60BQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Aluminium Capacitors - 1701160 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-449-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 900000 microF
View Details