Murata Electronics Ceramic Capacitors GRM155R60J222KA01D

Description
2200pF ±10% 6.3V Ceramic Capacitor X5R 0402 (1005 Metric)
Request a Quote Datasheet
Description
2200pF ±10% 6.3V Ceramic Capacitor X5R 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-11413-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-11413-2-ND
Ceramic Capacitors 490-11413-2-ND
2200pF ±10% 6.3V Ceramic Capacitor X5R 0402 (1005 Metric)

2200pF ±10% 6.3V Ceramic Capacitor X5R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-11413-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-11413-6-ND
Ceramic Capacitors 490-11413-6-ND
2200pF ±10% 6.3V Ceramic Capacitor X5R 0402 (1005 Metric)

2200pF ±10% 6.3V Ceramic Capacitor X5R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-11413-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-11413-1-ND
Ceramic Capacitors 490-11413-1-ND
2200pF ±10% 6.3V Ceramic Capacitor X5R 0402 (1005 Metric)

2200pF ±10% 6.3V Ceramic Capacitor X5R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - GRM155R60J222KA01D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM155R60J222KA01D
Ceramic Capacitors GRM155R60J222KA01D
CAP CER 2200PF 6.3V X5R 0402

CAP CER 2200PF 6.3V X5R 0402

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors GRM155R60J222KA01D
CAP CER 2200PF 6.3V X5R 0402

CAP CER 2200PF 6.3V X5R 0402

Supplier's Site

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 490-11413-2-ND 490-11413-6-ND GRM155R60J222KA01D GRM155R60J222KA01D
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose General Purpose; General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725970 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-432-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.20E6 microF
View Details
Ceramic Capacitors - 1763-0402B392K101NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Capacitors for suppressing power supply electromagnetic interference - W63(MKPR series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Lighting; Power Supply
View Details