Murata Power Solutions Ceramic Capacitors GRM155R60J156ME15D

Description
CAP CER 15UF 6.3V X5R 0402
Request a Quote Datasheet
Description
CAP CER 15UF 6.3V X5R 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-GRM155R60J156ME15DDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 15UF 6.3V X5R 0402

CAP CER 15UF 6.3V X5R 0402

Buy Now Datasheet
Ceramic Capacitors - 490-GRM155R60J156ME15DTR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 15UF 6.3V X5R 0402

CAP CER 15UF 6.3V X5R 0402

Buy Now Datasheet
Ceramic Capacitors - 490-GRM155R60J156ME15DCT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 15UF 6.3V X5R 0402

CAP CER 15UF 6.3V X5R 0402

Buy Now Datasheet
Singapore, Singapore
15UF 6.3V Capacitor
60-GRM155R60J156ME15D
15UF 6.3V Capacitor 60-GRM155R60J156ME15D
CAP CER 15UF 6.3V X5R 0402 Product overview: GRM155R60J156ME15D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 15UF, 6.3V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM155R60J156ME15 D can be used for catalog matching and distributor lookup.

CAP CER 15UF 6.3V X5R 0402 Product overview: GRM155R60J156ME15D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 15UF, 6.3V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM155R60J156ME15D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Cap, 15Uf, 6.3V, Mlcc, 0402 Rohs Compliant Murata - 92AH5017 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 15Uf, 6.3V, Mlcc, 0402 Rohs Compliant Murata
92AH5017
Cap, 15Uf, 6.3V, Mlcc, 0402 Rohs Compliant Murata 92AH5017
CAP, 15UF, 6.3V, MLCC, 0402 ROHS COMPLIANT: YES

CAP, 15UF, 6.3V, MLCC, 0402 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Cap, 15Uf, 6.3V, Mlcc, 0402 Rohs Compliant Murata - 64AJ4342 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 15Uf, 6.3V, Mlcc, 0402 Rohs Compliant Murata
64AJ4342
Cap, 15Uf, 6.3V, Mlcc, 0402 Rohs Compliant Murata 64AJ4342
CAP, 15UF, 6.3V, MLCC, 0402 ROHS COMPLIANT: YES

CAP, 15UF, 6.3V, MLCC, 0402 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 490-GRM155R60J156ME15DDKR-ND 490-GRM155R60J156ME15DTR-ND 60-GRM155R60J156ME15D 92AH5017
Product Name Ceramic Capacitors Ceramic Capacitors 15UF 6.3V Capacitor Cap, 15Uf, 6.3V, Mlcc, 0402 Rohs Compliant Murata
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 15 microF 15 microF 15 microF
Unlock Full Specs
to access all available technical data

Similar Products

DC-Link Capacitor with plastic shell (Customized products) - WLR series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Electric drive control circuits and more.
Capacitance Range 80 to 2200 microF
WVDC 500 to 800 volts
View Details
Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2219 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Aluminum Electrolytic Capacitors - 2002-106SMH050MHR - New Yorker Electronics Co., Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Capacitance Type Fixed
View Details
3 suppliers