Murata Electronics Ceramic Capacitors GRM155R60J154ME01J

Description
0.15µF ±20% 6.3V Ceramic Capacitor X5R 0402 (1005 Metric)
Request a Quote Datasheet
Description
0.15µF ±20% 6.3V Ceramic Capacitor X5R 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - GRM155R60J154ME01J-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
GRM155R60J154ME01J-ND
Ceramic Capacitors GRM155R60J154ME01J-ND
0.15µF ±20% 6.3V Ceramic Capacitor X5R 0402 (1005 Metric)

0.15µF ±20% 6.3V Ceramic Capacitor X5R 0402 (1005 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - GRM155R60J154ME01J - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
GRM155R60J154ME01J
Capacitors - Ceramic Capacitors GRM155R60J154ME01J
CAP CER 0.15UF 6.3V X5R 0402

CAP CER 0.15UF 6.3V X5R 0402

Supplier's Site
Ceramic Capacitors - GRM155R60J154ME01J - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM155R60J154ME01J
Ceramic Capacitors GRM155R60J154ME01J
CAP CER 0.15UF 6.3V X5R 0402

CAP CER 0.15UF 6.3V X5R 0402

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number GRM155R60J154ME01J-ND GRM155R60J154ME01J GRM155R60J154ME01J
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose; General Purpose General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.1500 microF 0.1500 microF 0.1500 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C11AH910J-8ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Film Capacitors - 1725987 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4370 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers