Murata Electronics 10UF 6.3V Capacitor GRM155R60J106ME47D

Description
CAP CER 10UF 6.3V X5R 0402 Product overview: GRM155R60J106ME47D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10UF, 6.3V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM155R60J106ME47 D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 10UF 6.3V X5R 0402 Product overview: GRM155R60J106ME47D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10UF, 6.3V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM155R60J106ME47 D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
10UF 6.3V Capacitor
60-GRM155R60J106ME47D
10UF 6.3V Capacitor 60-GRM155R60J106ME47D
CAP CER 10UF 6.3V X5R 0402 Product overview: GRM155R60J106ME47D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10UF, 6.3V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM155R60J106ME47 D can be used for catalog matching and distributor lookup.

CAP CER 10UF 6.3V X5R 0402 Product overview: GRM155R60J106ME47D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10UF, 6.3V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM155R60J106ME47D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - 1124299-GRM155R60J106ME47D - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1124299-GRM155R60J106ME47D
Capacitors - Ceramic Capacitors 1124299-GRM155R60J106ME47D
Win Source Part Number: 1124299-GRM155R60J10 6ME47D Category: Capacitors>Ceramic Capacitors Series: GRM Package: Tape & Reel Applications: General Purpose Standard Package: 10,000 Capacitance: 10 µF Tolerance: ±20% Voltage - Rated: 6.3V Temperature Coefficient: X5R Thickness (Max): 0.020" (0.50mm) Mounting Type: Surface Mount, MLCC Package / Case: 0402 (1005 Metric) Temperature Range - Operating: -55°C ~ 85°C Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Alternative Parts (Cross-Reference): GRM155R60J106ME47D.; ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Mfr: Murata Electronics Other Names: 490-13239-2,490-1323 9-1,490-13239-6 Base Product Number: GRM155R60J

Win Source Part Number: 1124299-GRM155R60J106ME47D
Category: Capacitors>Ceramic Capacitors
Series: GRM
Package: Tape & Reel
Applications: General Purpose
Standard Package: 10,000
Capacitance: 10 µF
Tolerance: ±20%
Voltage - Rated: 6.3V
Temperature Coefficient: X5R
Thickness (Max): 0.020" (0.50mm)
Mounting Type: Surface Mount, MLCC
Package / Case: 0402 (1005 Metric)
Temperature Range - Operating: -55°C ~ 85°C
Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
Alternative Parts (Cross-Reference): GRM155R60J106ME47D.;
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8532.24.0020
Mfr: Murata Electronics
Other Names: 490-13239-2,490-13239-1,490-13239-6
Base Product Number: GRM155R60J

Buy Now Datasheet
Ceramic Capacitors - 490-13239-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-13239-6-ND
Ceramic Capacitors 490-13239-6-ND
10µF ±20% 6.3V Ceramic Capacitor X5R 0402 (1005 Metric)

10µF ±20% 6.3V Ceramic Capacitor X5R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-13239-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-13239-2-ND
Ceramic Capacitors 490-13239-2-ND
10µF ±20% 6.3V Ceramic Capacitor X5R 0402 (1005 Metric)

10µF ±20% 6.3V Ceramic Capacitor X5R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-13239-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-13239-1-ND
Ceramic Capacitors 490-13239-1-ND
10µF ±20% 6.3V Ceramic Capacitor X5R 0402 (1005 Metric)

10µF ±20% 6.3V Ceramic Capacitor X5R 0402 (1005 Metric)

Buy Now Datasheet
MLCCs - Multilayer Ceramic Capacitors - 2477980 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2477980
MLCCs - Multilayer Ceramic Capacitors 2477980
Murata GRM155R60J106ME47D

Murata GRM155R60J106ME47D

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 2477981 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2477981
MLCCs - Multilayer Ceramic Capacitors 2477981
Murata GRM155R60J106ME47D

Murata GRM155R60J106ME47D

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 2477981P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2477981P
MLCCs - Multilayer Ceramic Capacitors 2477981P
Murata GRM155R60J106ME47D

Murata GRM155R60J106ME47D

Supplier's Site
Ceramic Capacitors - GRM155R60J106ME47D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM155R60J106ME47D
Ceramic Capacitors GRM155R60J106ME47D
CAP CER 10UF 6.3V X5R 0402

CAP CER 10UF 6.3V X5R 0402

Supplier's Site Datasheet
Cap, 10Uf, 6.3V, Mlcc, 0402 Rohs Compliant Murata - 03AJ1577 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10Uf, 6.3V, Mlcc, 0402 Rohs Compliant Murata
03AJ1577
Cap, 10Uf, 6.3V, Mlcc, 0402 Rohs Compliant Murata 03AJ1577
CAP, 10UF, 6.3V, MLCC, 0402 ROHS COMPLIANT: YES

CAP, 10UF, 6.3V, MLCC, 0402 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Cap, 10Uf, 6.3V, Mlcc, 0402 Rohs Compliant Murata - 92AH5016 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10Uf, 6.3V, Mlcc, 0402 Rohs Compliant Murata
92AH5016
Cap, 10Uf, 6.3V, Mlcc, 0402 Rohs Compliant Murata 92AH5016
CAP, 10UF, 6.3V, MLCC, 0402 ROHS COMPLIANT: YES

CAP, 10UF, 6.3V, MLCC, 0402 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey DigiKey RS Components, Ltd. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-GRM155R60J106ME47D 1124299-GRM155R60J106ME47D 490-13239-6-ND 490-13239-2-ND 2477980 GRM155R60J106ME47D 03AJ1577
Product Name 10UF 6.3V Capacitor Capacitors - Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors Cap, 10Uf, 6.3V, Mlcc, 0402 Rohs Compliant Murata
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
RoHS Compliant Yes Yes Yes
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition; X5R Ceramic Composition
Capacitance Range 10 microF 10 microF 10 microF 10 microF 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0402N101K500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2209 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Polymer - 337XMPL002MG19R - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
3 suppliers