Murata Power Solutions 10000PF 6.3V Capacitor GRM155R60J103KA01D

Description
CAP CER 10000PF 6.3V X5R 0402 Product overview: GRM155R60J103KA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10000PF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10000PF, 6.3V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM155R60J103KA01 D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 10000PF 6.3V X5R 0402 Product overview: GRM155R60J103KA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10000PF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10000PF, 6.3V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM155R60J103KA01 D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
10000PF 6.3V Capacitor
60-GRM155R60J103KA01D
10000PF 6.3V Capacitor 60-GRM155R60J103KA01D
CAP CER 10000PF 6.3V X5R 0402 Product overview: GRM155R60J103KA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10000PF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10000PF, 6.3V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM155R60J103KA01 D can be used for catalog matching and distributor lookup.

CAP CER 10000PF 6.3V X5R 0402 Product overview: GRM155R60J103KA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10000PF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10000PF, 6.3V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM155R60J103KA01D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 490-6286-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-6286-1-ND
Ceramic Capacitors 490-6286-1-ND
10000pF ±10% 6.3V Ceramic Capacitor X5R 0402 (1005 Metric)

10000pF ±10% 6.3V Ceramic Capacitor X5R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-6286-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-6286-6-ND
Ceramic Capacitors 490-6286-6-ND
10000pF ±10% 6.3V Ceramic Capacitor X5R 0402 (1005 Metric)

10000pF ±10% 6.3V Ceramic Capacitor X5R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-6286-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-6286-2-ND
Ceramic Capacitors 490-6286-2-ND
10000pF ±10% 6.3V Ceramic Capacitor X5R 0402 (1005 Metric)

10000pF ±10% 6.3V Ceramic Capacitor X5R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - GRM155R60J103KA01D - 872907-GRM155R60J103KA01D - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM155R60J103KA01D
872907-GRM155R60J103KA01D
Ceramic Capacitors - GRM155R60J103KA01D 872907-GRM155R60J103KA01D
Manufacturer: Murata Electronics North America Win Source Part Number: 872907-GRM155R60J103 KA01D Series: GRM Operating Temperature Range: -55°C ~ 85°C Features: ±10% 6.3V Ceramic Capacitor X5R 0402 (1005 Metric) Package: Reel - TR Package: 0402 (1005 Metric) Mounting: Surface Mount, MLCC Part Status: Not For New Designs Family Name: GRM155R60J Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Other Part Number: GRM155R60J103KA01D-N D, 490-6286-2, 490-6286-1, 490-6286-6

Manufacturer: Murata Electronics North America
Win Source Part Number: 872907-GRM155R60J103KA01D
Series: GRM
Operating Temperature Range: -55°C ~ 85°C
Features: ±10% 6.3V Ceramic Capacitor X5R 0402 (1005 Metric)
Package: Reel - TR
Package: 0402 (1005 Metric)
Mounting: Surface Mount, MLCC
Part Status: Not For New Designs
Family Name: GRM155R60J
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Limited
Quantity per package: 10000
MSL Level: 1 (Unlimited)
HTSUS: 8532.24.0020
Other Part Number: GRM155R60J103KA01D-ND, 490-6286-2, 490-6286-1, 490-6286-6

Buy Now Datasheet
Ceramic Capacitors - GRM155R60J103KA01D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM155R60J103KA01D
Ceramic Capacitors GRM155R60J103KA01D
CAP CER 10000PF 6.3V X5R 0402

CAP CER 10000PF 6.3V X5R 0402

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
GRM155R60J103KA01D
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT GRM155R60J103KA01D
6.3V 10nF X5R ±10% 0402 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

6.3V 10nF X5R ±10% 0402 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Win Source Electronics ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-GRM155R60J103KA01D 490-6286-1-ND 490-6286-6-ND 872907-GRM155R60J103KA01D GRM155R60J103KA01D GRM155R60J103KA01D
Product Name 10000PF 6.3V Capacitor Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors - GRM155R60J103KA01D Ceramic Capacitors Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC Chip Capacitor
RoHS Compliant Yes Yes
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0100 microF 0.0100 microF 0.0100 microF
Unlock Full Specs
to access all available technical data

Similar Products

Polypropylene film capacitor - W29(MKP23 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-702-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 100000 microF
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Aluminium Capacitors - 1701308 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details