Murata Power Solutions Ceramic Capacitors GRM155R60G475ME87D

Description
4.7µF ±20% 4V Ceramic Capacitor X5R 0402 (1005 Metric)
Request a Quote Datasheet
Description
4.7µF ±20% 4V Ceramic Capacitor X5R 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-12606-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-12606-6-ND
Ceramic Capacitors 490-12606-6-ND
4.7µF ±20% 4V Ceramic Capacitor X5R 0402 (1005 Metric)

4.7µF ±20% 4V Ceramic Capacitor X5R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-12606-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-12606-2-ND
Ceramic Capacitors 490-12606-2-ND
4.7µF ±20% 4V Ceramic Capacitor X5R 0402 (1005 Metric)

4.7µF ±20% 4V Ceramic Capacitor X5R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-12606-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-12606-1-ND
Ceramic Capacitors 490-12606-1-ND
4.7µF ±20% 4V Ceramic Capacitor X5R 0402 (1005 Metric)

4.7µF ±20% 4V Ceramic Capacitor X5R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - GRM155R60G475ME87D - 1177576-GRM155R60G475ME87D - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM155R60G475ME87D
1177576-GRM155R60G475ME87D
Ceramic Capacitors - GRM155R60G475ME87D 1177576-GRM155R60G475ME87D
Manufacturer: Murata Electronics North America Win Source Part Number: 1177576-GRM155R60G47 5ME87D Packaging: Reel Mounting Style: SMT, MLCC Applications: General Purpose Capacitance: 4.7μF Tolerance: ±20% Voltage - Rated: 4V Temperature Coefficient: X5R Categories: Capacitors Temperature Range - Operating: -55°C ~ 85°C Manufacturer Homepage: www.murata.com Manufacturer Package: 0402 (1005 Metric) Thickness (Maximum): 0.026" (0.65mm) Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)

Manufacturer: Murata Electronics North America
Win Source Part Number: 1177576-GRM155R60G475ME87D
Packaging: Reel
Mounting Style: SMT, MLCC
Applications: General Purpose
Capacitance: 4.7μF
Tolerance: ±20%
Voltage - Rated: 4V
Temperature Coefficient: X5R
Categories: Capacitors
Temperature Range - Operating: -55°C ~ 85°C
Manufacturer Homepage: www.murata.com
Manufacturer Package: 0402 (1005 Metric)
Thickness (Maximum): 0.026" (0.65mm)
Popularity: Medium
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)

Buy Now
Singapore, Singapore
4.7UF 4V Capacitor
60-GRM155R60G475ME87D
4.7UF 4V Capacitor 60-GRM155R60G475ME87D
CAP CER 4.7UF 4V X5R 0402 Product overview: GRM155R60G475ME87D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UF, 4V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4.7UF, 4V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM155R60G475ME87 D can be used for catalog matching and distributor lookup.

CAP CER 4.7UF 4V X5R 0402 Product overview: GRM155R60G475ME87D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UF, 4V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4.7UF, 4V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM155R60G475ME87D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Cap, 4.7Μf, 4V, 20%, X5R, 0402; Capacitance Murata - 03AC2549 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 4.7Μf, 4V, 20%, X5R, 0402; Capacitance Murata
03AC2549
Cap, 4.7Μf, 4V, 20%, X5R, 0402; Capacitance Murata 03AC2549
CAP, 4.7µF, 4V, 20%, X5R, 0402; Capacitance:4.7µF; Voltage Rating:4V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:GRM Series; Operating Temperature Min:-55°C; RoHS Compliant: Yes

CAP, 4.7µF, 4V, 20%, X5R, 0402; Capacitance:4.7µF; Voltage Rating:4V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:GRM Series; Operating Temperature Min:-55°C; RoHS Compliant: Yes

Supplier's Site Datasheet
Multilayer Ceramic Capacitor, Grm Series, 4.7 F, 20%, X5R, 4 V, 0402 [1005 Metric] Rohs Compliant Murata - 24R6332 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, Grm Series, 4.7 F, 20%, X5R, 4 V, 0402 [1005 Metric] Rohs Compliant Murata
24R6332
Multilayer Ceramic Capacitor, Grm Series, 4.7 F, 20%, X5R, 4 V, 0402 [1005 Metric] Rohs Compliant Murata 24R6332
Multilayer Ceramic Capacitor, GRM Series, 4.7 - F, - 20%, X5R, 4 V, 0402 [1005 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, GRM Series, 4.7 - F, - 20%, X5R, 4 V, 0402 [1005 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 490-12606-6-ND 490-12606-2-ND 1177576-GRM155R60G475ME87D 60-GRM155R60G475ME87D 03AC2549 24R6332
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors - GRM155R60G475ME87D 4.7UF 4V Capacitor Cap, 4.7Μf, 4V, 20%, X5R, 0402; Capacitance Murata Multilayer Ceramic Capacitor, Grm Series, 4.7 F, 20%, X5R, 4 V, 0402 [1005 Metric] Rohs Compliant Murata
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to ? C (-67 to ? F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 4.7 microF 4.7 microF 4.7 microF 4.7 microF 4.7 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M30R334K1-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Power Electronic Capacitor - W3P(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Automotive; Power Supply
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-1162-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F)
View Details
2 suppliers