Murata Electronics Ceramic Capacitors GRM155R60G475ME47J

Description
CAP CER 4.7UF 4V X5R 0402
Request a Quote Datasheet
Description
CAP CER 4.7UF 4V X5R 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-GRM155R60G475ME47JCT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 4.7UF 4V X5R 0402

CAP CER 4.7UF 4V X5R 0402

Buy Now Datasheet
Ceramic Capacitors - 490-GRM155R60G475ME47JTR-ND - DigiKey
Thief River Falls, MN, United States
4.7µF ±20% 4V Ceramic Capacitor X5R 0402 (1005 Metric)

4.7µF ±20% 4V Ceramic Capacitor X5R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-GRM155R60G475ME47JDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 4.7UF 4V X5R 0402

CAP CER 4.7UF 4V X5R 0402

Buy Now Datasheet
Capacitors - Ceramic Capacitors GRM155R60G475ME47J
CAP CER 4.7UF 4V X5R 0402

CAP CER 4.7UF 4V X5R 0402

Supplier's Site

Technical Specifications

  DigiKey DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number 490-GRM155R60G475ME47JCT-ND 490-GRM155R60G475ME47JDKR-ND GRM155R60G475ME47J
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose General Purpose; General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 4.7 microF 4.7 microF 4.7 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Current Rating Schurter - 92F7983 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Ceramic Capacitors - C1206C104K5RACB-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1725702 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details