Murata Electronics Ceramic Capacitors GRM155R60G475ME47D

Description
4.7µF ±20% 4V Ceramic Capacitor X5R 0402 (1005 Metric)
Request a Quote Datasheet
Description
4.7µF ±20% 4V Ceramic Capacitor X5R 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-11980-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-11980-2-ND
Ceramic Capacitors 490-11980-2-ND
4.7µF ±20% 4V Ceramic Capacitor X5R 0402 (1005 Metric)

4.7µF ±20% 4V Ceramic Capacitor X5R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-11980-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-11980-1-ND
Ceramic Capacitors 490-11980-1-ND
4.7µF ±20% 4V Ceramic Capacitor X5R 0402 (1005 Metric)

4.7µF ±20% 4V Ceramic Capacitor X5R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-11980-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-11980-6-ND
Ceramic Capacitors 490-11980-6-ND
4.7µF ±20% 4V Ceramic Capacitor X5R 0402 (1005 Metric)

4.7µF ±20% 4V Ceramic Capacitor X5R 0402 (1005 Metric)

Buy Now Datasheet
Singapore, Singapore
4.7UF 4V Capacitor
60-GRM155R60G475ME47D
4.7UF 4V Capacitor 60-GRM155R60G475ME47D
CAP CER 4.7UF 4V X5R 0402 Product overview: GRM155R60G475ME47D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UF, 4V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4.7UF, 4V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM155R60G475ME47 D can be used for catalog matching and distributor lookup.

CAP CER 4.7UF 4V X5R 0402 Product overview: GRM155R60G475ME47D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UF, 4V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4.7UF, 4V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM155R60G475ME47D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - GRM155R60G475ME47D - 1041493-GRM155R60G475ME47D - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM155R60G475ME47D
1041493-GRM155R60G475ME47D
Ceramic Capacitors - GRM155R60G475ME47D 1041493-GRM155R60G475ME47D
Manufacturer: Murata Electronics North America Win Source Part Number: 1041493-GRM155R60G47 5ME47D Packaging: Reel - TR Voltage Rating: 4V Applications: General Purpose Mounting: Surface Mount, MLCC Capacitance: 4.7μF Tolerance: ±20% Temperature Coefficient: X5R Thickness (Max): 0.024" (0.60mm) Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 85°C Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Sufficient Application Field: Used in Industrial, Consumer Electronics, Portable Devices, Power Management

Manufacturer: Murata Electronics North America
Win Source Part Number: 1041493-GRM155R60G475ME47D
Packaging: Reel - TR
Voltage Rating: 4V
Applications: General Purpose
Mounting: Surface Mount, MLCC
Capacitance: 4.7μF
Tolerance: ±20%
Temperature Coefficient: X5R
Thickness (Max): 0.024" (0.60mm)
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 85°C
Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
Popularity: Medium
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Industrial, Consumer Electronics, Portable Devices, Power Management

Buy Now Datasheet
Cap, 4.7Uf, 4V, Mlcc, 0402 Rohs Compliant Murata - 92AH5014 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 4.7Uf, 4V, Mlcc, 0402 Rohs Compliant Murata
92AH5014
Cap, 4.7Uf, 4V, Mlcc, 0402 Rohs Compliant Murata 92AH5014
CAP, 4.7UF, 4V, MLCC, 0402 ROHS COMPLIANT: YES

CAP, 4.7UF, 4V, MLCC, 0402 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Ceramic Capacitors - GRM155R60G475ME47D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM155R60G475ME47D
Ceramic Capacitors GRM155R60G475ME47D
CAP CER 4.7UF 4V X5R 0402

CAP CER 4.7UF 4V X5R 0402

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 490-11980-2-ND 490-11980-6-ND 60-GRM155R60G475ME47D 1041493-GRM155R60G475ME47D 92AH5014 GRM155R60G475ME47D
Product Name Ceramic Capacitors Ceramic Capacitors 4.7UF 4V Capacitor Ceramic Capacitors - GRM155R60G475ME47D Cap, 4.7Uf, 4V, Mlcc, 0402 Rohs Compliant Murata Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 4.7 microF 4.7 microF 4.7 microF 4.7 microF 4.7 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Electronic Capacitor - W3B(WLM series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-444-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 250000 microF
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Film Capacitors - 1725732 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details