Murata Electronics Capacitors - Ceramic Capacitors GRM155R60G225ME15D

Description
Manufacturer: Murata Electronics Win Source Part Number: 1330009-GRM155R60G22 5ME15D Category: Capacitors>Ceramic Capacitors Packaging: Reel - TR Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Applications: General Purpose Standard Package: 10,000 Mounting: Surface Mount, MLCC Capacitance: 2.2 µF Tolerance: ±20% Voltage - Rated: 4V Temperature Coefficient: X5R Thickness (Max): 0.022" (0.55mm) Temperature Range - Operating: -55°C ~ 85°C Case / Package: 0402 (1005 Metric) ECCN: EAR99 Fake Threat In the Open Market: 72 MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Other Part Number: Q3424358,490-4518-6, 490-4518-1,490-4518- 2 Base Product Number: GRM155R60G RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics Win Source Part Number: 1330009-GRM155R60G22 5ME15D Category: Capacitors>Ceramic Capacitors Packaging: Reel - TR Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Applications: General Purpose Standard Package: 10,000 Mounting: Surface Mount, MLCC Capacitance: 2.2 µF Tolerance: ±20% Voltage - Rated: 4V Temperature Coefficient: X5R Thickness (Max): 0.022" (0.55mm) Temperature Range - Operating: -55°C ~ 85°C Case / Package: 0402 (1005 Metric) ECCN: EAR99 Fake Threat In the Open Market: 72 MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Other Part Number: Q3424358,490-4518-6, 490-4518-1,490-4518- 2 Base Product Number: GRM155R60G RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Ceramic Capacitors - 1330009-GRM155R60G225ME15D - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1330009-GRM155R60G225ME15D
Capacitors - Ceramic Capacitors 1330009-GRM155R60G225ME15D
Manufacturer: Murata Electronics Win Source Part Number: 1330009-GRM155R60G22 5ME15D Category: Capacitors>Ceramic Capacitors Packaging: Reel - TR Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Applications: General Purpose Standard Package: 10,000 Mounting: Surface Mount, MLCC Capacitance: 2.2 µF Tolerance: ±20% Voltage - Rated: 4V Temperature Coefficient: X5R Thickness (Max): 0.022" (0.55mm) Temperature Range - Operating: -55°C ~ 85°C Case / Package: 0402 (1005 Metric) ECCN: EAR99 Fake Threat In the Open Market: 72 MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Other Part Number: Q3424358,490-4518-6, 490-4518-1,490-4518- 2 Base Product Number: GRM155R60G RoHS Status: ROHS3 Compliant

Manufacturer: Murata Electronics
Win Source Part Number: 1330009-GRM155R60G225ME15D
Category: Capacitors>Ceramic Capacitors
Packaging: Reel - TR
Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
Applications: General Purpose
Standard Package: 10,000
Mounting: Surface Mount, MLCC
Capacitance: 2.2 µF
Tolerance: ±20%
Voltage - Rated: 4V
Temperature Coefficient: X5R
Thickness (Max): 0.022" (0.55mm)
Temperature Range - Operating: -55°C ~ 85°C
Case / Package: 0402 (1005 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 72
MSL Level: 1 (Unlimited)
HTSUS: 8532.24.0020
Other Part Number: Q3424358,490-4518-6,490-4518-1,490-4518-2
Base Product Number: GRM155R60G
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Ceramic Capacitors - 490-4518-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-4518-6-ND
Ceramic Capacitors 490-4518-6-ND
2.2µF ±20% 4V Ceramic Capacitor X5R 0402 (1005 Metric)

2.2µF ±20% 4V Ceramic Capacitor X5R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-4518-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-4518-1-ND
Ceramic Capacitors 490-4518-1-ND
2.2µF ±20% 4V Ceramic Capacitor X5R 0402 (1005 Metric)

2.2µF ±20% 4V Ceramic Capacitor X5R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-4518-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-4518-2-ND
Ceramic Capacitors 490-4518-2-ND
2.2µF ±20% 4V Ceramic Capacitor X5R 0402 (1005 Metric)

2.2µF ±20% 4V Ceramic Capacitor X5R 0402 (1005 Metric)

Buy Now Datasheet
Singapore, Singapore
2.2UF 4V Capacitor
60-GRM155R60G225ME15D
2.2UF 4V Capacitor 60-GRM155R60G225ME15D
CAP CER 2.2UF 4V X5R 0402 Product overview: GRM155R60G225ME15D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UF, 4V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2.2UF, 4V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM155R60G225ME15 D can be used for catalog matching and distributor lookup.

CAP CER 2.2UF 4V X5R 0402 Product overview: GRM155R60G225ME15D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UF, 4V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2.2UF, 4V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM155R60G225ME15D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Cap, 2.2Μf, 4V, 20%, X5R, 0402, Reel; Capacitance Murata - 03AC2547 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 2.2Μf, 4V, 20%, X5R, 0402, Reel; Capacitance Murata
03AC2547
Cap, 2.2Μf, 4V, 20%, X5R, 0402, Reel; Capacitance Murata 03AC2547
CAP, 2.2µF, 4V, 20%, X5R, 0402, REEL; Capacitance:2.2µF; Voltage Rating:4V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:GRM Series; Operating Temperature RoHS Compliant: Yes

CAP, 2.2µF, 4V, 20%, X5R, 0402, REEL; Capacitance:2.2µF; Voltage Rating:4V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:GRM Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Multilayer Ceramic Capacitor, Grm Series, 2.2 F, 20%, X5R, 4 V, 0402 [1005 Metric] Rohs Compliant Murata - 40X5870 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, Grm Series, 2.2 F, 20%, X5R, 4 V, 0402 [1005 Metric] Rohs Compliant Murata
40X5870
Multilayer Ceramic Capacitor, Grm Series, 2.2 F, 20%, X5R, 4 V, 0402 [1005 Metric] Rohs Compliant Murata 40X5870
Multilayer Ceramic Capacitor, GRM Series, 2.2 - F, - 20%, X5R, 4 V, 0402 [1005 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, GRM Series, 2.2 - F, - 20%, X5R, 4 V, 0402 [1005 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1330009-GRM155R60G225ME15D 490-4518-6-ND 490-4518-1-ND 60-GRM155R60G225ME15D 03AC2547 40X5870
Product Name Capacitors - Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors 2.2UF 4V Capacitor Cap, 2.2Μf, 4V, 20%, X5R, 0402, Reel; Capacitance Murata Multilayer Ceramic Capacitor, Grm Series, 2.2 F, 20%, X5R, 4 V, 0402 [1005 Metric] Rohs Compliant Murata
RoHS Compliant Yes Yes Yes Yes
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 2.2 microF 2.2 microF 2.2 microF 2.2 microF 2.2 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 335AVD050MCR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers
Power Electronic Capacitor - W3G(WSS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-1293-6-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details