Murata Electronics Capacitors - Ceramic Capacitors GRM155R60G106ME47D

Description
Manufacturer: Murata Electronics Win Source Part Number: 1329728-GRM155R60G10 6ME47D Category: Capacitors>Ceramic Capacitors Packaging: Reel - TR Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Applications: General Purpose Standard Package: 10,000 Mounting: Surface Mount, MLCC Capacitance: 10 µF Tolerance: ±20% Voltage - Rated: 4V Temperature Coefficient: X5R Thickness (Max): 0.024" (0.60mm) Temperature Range - Operating: -55°C ~ 85°C Case / Package: 0402 (1005 Metric) ECCN: EAR99 Fake Threat In the Open Market: 75 MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Other Part Number: 490-13237-6,490-1323 7-2,490-13237-1 Base Product Number: GRM155R60G RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics Win Source Part Number: 1329728-GRM155R60G10 6ME47D Category: Capacitors>Ceramic Capacitors Packaging: Reel - TR Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Applications: General Purpose Standard Package: 10,000 Mounting: Surface Mount, MLCC Capacitance: 10 µF Tolerance: ±20% Voltage - Rated: 4V Temperature Coefficient: X5R Thickness (Max): 0.024" (0.60mm) Temperature Range - Operating: -55°C ~ 85°C Case / Package: 0402 (1005 Metric) ECCN: EAR99 Fake Threat In the Open Market: 75 MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Other Part Number: 490-13237-6,490-1323 7-2,490-13237-1 Base Product Number: GRM155R60G RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Ceramic Capacitors - 1329728-GRM155R60G106ME47D - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1329728-GRM155R60G106ME47D
Capacitors - Ceramic Capacitors 1329728-GRM155R60G106ME47D
Manufacturer: Murata Electronics Win Source Part Number: 1329728-GRM155R60G10 6ME47D Category: Capacitors>Ceramic Capacitors Packaging: Reel - TR Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Applications: General Purpose Standard Package: 10,000 Mounting: Surface Mount, MLCC Capacitance: 10 µF Tolerance: ±20% Voltage - Rated: 4V Temperature Coefficient: X5R Thickness (Max): 0.024" (0.60mm) Temperature Range - Operating: -55°C ~ 85°C Case / Package: 0402 (1005 Metric) ECCN: EAR99 Fake Threat In the Open Market: 75 MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Other Part Number: 490-13237-6,490-1323 7-2,490-13237-1 Base Product Number: GRM155R60G RoHS Status: ROHS3 Compliant

Manufacturer: Murata Electronics
Win Source Part Number: 1329728-GRM155R60G106ME47D
Category: Capacitors>Ceramic Capacitors
Packaging: Reel - TR
Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
Applications: General Purpose
Standard Package: 10,000
Mounting: Surface Mount, MLCC
Capacitance: 10 µF
Tolerance: ±20%
Voltage - Rated: 4V
Temperature Coefficient: X5R
Thickness (Max): 0.024" (0.60mm)
Temperature Range - Operating: -55°C ~ 85°C
Case / Package: 0402 (1005 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 75
MSL Level: 1 (Unlimited)
HTSUS: 8532.24.0020
Other Part Number: 490-13237-6,490-13237-2,490-13237-1
Base Product Number: GRM155R60G
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Ceramic Capacitors - 490-13237-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-13237-6-ND
Ceramic Capacitors 490-13237-6-ND
10µF ±20% 4V Ceramic Capacitor X5R 0402 (1005 Metric)

10µF ±20% 4V Ceramic Capacitor X5R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-13237-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-13237-1-ND
Ceramic Capacitors 490-13237-1-ND
10µF ±20% 4V Ceramic Capacitor X5R 0402 (1005 Metric)

10µF ±20% 4V Ceramic Capacitor X5R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-13237-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-13237-2-ND
Ceramic Capacitors 490-13237-2-ND
10µF ±20% 4V Ceramic Capacitor X5R 0402 (1005 Metric)

10µF ±20% 4V Ceramic Capacitor X5R 0402 (1005 Metric)

Buy Now Datasheet
Singapore, Singapore
10UF 4V Capacitor
60-GRM155R60G106ME47D
10UF 4V Capacitor 60-GRM155R60G106ME47D
CAP CER 10UF 4V X5R 0402 Product overview: GRM155R60G106ME47D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UF, 4V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10UF, 4V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM155R60G106ME47 D can be used for catalog matching and distributor lookup.

CAP CER 10UF 4V X5R 0402 Product overview: GRM155R60G106ME47D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UF, 4V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10UF, 4V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM155R60G106ME47D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - GRM155R60G106ME47D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM155R60G106ME47D
Ceramic Capacitors GRM155R60G106ME47D
CAP CER 10UF 4V X5R 0402

CAP CER 10UF 4V X5R 0402

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1329728-GRM155R60G106ME47D 490-13237-6-ND 490-13237-1-ND 60-GRM155R60G106ME47D GRM155R60G106ME47D
Product Name Capacitors - Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors 10UF 4V Capacitor Ceramic Capacitors
RoHS Compliant Yes Yes
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 10 microF 10 microF 10 microF 10 microF 10 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1572-1264-ND - DigiKey
Specs
Technology Film Capacitors
Applications General Purpose
Metallized Dielectric Metallized Dielectric
View Details
4 suppliers
Power Electronic Capacitor - W3D(WLS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Ceramic Capacitors - 1763-1192-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers