Murata Electronics Ceramic Capacitors GRM155R60G106ME15D

Description
10µF ±20% 4V Ceramic Capacitor X5R 0402 (1005 Metric)
Request a Quote Datasheet
Description
10µF ±20% 4V Ceramic Capacitor X5R 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-13236-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-13236-2-ND
Ceramic Capacitors 490-13236-2-ND
10µF ±20% 4V Ceramic Capacitor X5R 0402 (1005 Metric)

10µF ±20% 4V Ceramic Capacitor X5R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-13236-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-13236-6-ND
Ceramic Capacitors 490-13236-6-ND
10µF ±20% 4V Ceramic Capacitor X5R 0402 (1005 Metric)

10µF ±20% 4V Ceramic Capacitor X5R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-13236-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-13236-1-ND
Ceramic Capacitors 490-13236-1-ND
10µF ±20% 4V Ceramic Capacitor X5R 0402 (1005 Metric)

10µF ±20% 4V Ceramic Capacitor X5R 0402 (1005 Metric)

Buy Now Datasheet
Singapore, Singapore
10UF 4V Capacitor
60-GRM155R60G106ME15D
10UF 4V Capacitor 60-GRM155R60G106ME15D
CAP CER 10UF 4V X5R 0402 Product overview: GRM155R60G106ME15D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UF, 4V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10UF, 4V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM155R60G106ME15 D can be used for catalog matching and distributor lookup.

CAP CER 10UF 4V X5R 0402 Product overview: GRM155R60G106ME15D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UF, 4V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10UF, 4V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM155R60G106ME15D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - 1330735-GRM155R60G106ME15D - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1330735-GRM155R60G106ME15D
Capacitors - Ceramic Capacitors 1330735-GRM155R60G106ME15D
Manufacturer: Murata Electronics Win Source Part Number: 1330735-GRM155R60G10 6ME15D Category: Capacitors>Ceramic Capacitors Packaging: Reel - TR Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Applications: General Purpose Standard Package: 10,000 Mounting: Surface Mount, MLCC Capacitance: 10 µF Tolerance: ±20% Voltage - Rated: 4V Temperature Coefficient: X5R Thickness (Max): 0.026" (0.65mm) Temperature Range - Operating: -55°C ~ 85°C Case / Package: 0402 (1005 Metric) ECCN: EAR99 Fake Threat In the Open Market: 83 MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Other Part Number: 490-13236-6,490-1323 6-1,490-13236-2 Base Product Number: GRM155R60G RoHS Status: ROHS3 Compliant

Manufacturer: Murata Electronics
Win Source Part Number: 1330735-GRM155R60G106ME15D
Category: Capacitors>Ceramic Capacitors
Packaging: Reel - TR
Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
Applications: General Purpose
Standard Package: 10,000
Mounting: Surface Mount, MLCC
Capacitance: 10 µF
Tolerance: ±20%
Voltage - Rated: 4V
Temperature Coefficient: X5R
Thickness (Max): 0.026" (0.65mm)
Temperature Range - Operating: -55°C ~ 85°C
Case / Package: 0402 (1005 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 83
MSL Level: 1 (Unlimited)
HTSUS: 8532.24.0020
Other Part Number: 490-13236-6,490-13236-1,490-13236-2
Base Product Number: GRM155R60G
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Ceramic Capacitors - GRM155R60G106ME15D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM155R60G106ME15D
Ceramic Capacitors GRM155R60G106ME15D
CAP CER 10UF 4V X5R 0402

CAP CER 10UF 4V X5R 0402

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 490-13236-2-ND 490-13236-6-ND 60-GRM155R60G106ME15D 1330735-GRM155R60G106ME15D GRM155R60G106ME15D
Product Name Ceramic Capacitors Ceramic Capacitors 10UF 4V Capacitor Capacitors - Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 10 microF 10 microF 10 microF 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725483 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Ceramic Capacitors - CK06BX683K - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Ceramic Capacitors - 1608-050523000181FQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers