Murata Power Solutions MLCCs - Multilayer Ceramic Capacitors GRM155R60E106ME16D

Description
Murata GRM155R60E106ME16D
Request a Quote Datasheet
Description
Murata GRM155R60E106ME16D
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MLCCs - Multilayer Ceramic Capacitors - 8467271 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
8467271
MLCCs - Multilayer Ceramic Capacitors 8467271
Murata GRM155R60E106ME16D

Murata GRM155R60E106ME16D

Supplier's Site
Ceramic Capacitors - 490-10692-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-10692-2-ND
Ceramic Capacitors 490-10692-2-ND
10µF ±20% 2.5V Ceramic Capacitor X5R 0402 (1005 Metric)

10µF ±20% 2.5V Ceramic Capacitor X5R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-10692-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-10692-6-ND
Ceramic Capacitors 490-10692-6-ND
10µF ±20% 2.5V Ceramic Capacitor X5R 0402 (1005 Metric)

10µF ±20% 2.5V Ceramic Capacitor X5R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-10692-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-10692-1-ND
Ceramic Capacitors 490-10692-1-ND
10µF ±20% 2.5V Ceramic Capacitor X5R 0402 (1005 Metric)

10µF ±20% 2.5V Ceramic Capacitor X5R 0402 (1005 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 1330012-GRM155R60E106ME16D - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1330012-GRM155R60E106ME16D
Capacitors - Ceramic Capacitors 1330012-GRM155R60E106ME16D
Manufacturer: Murata Electronics Win Source Part Number: 1330012-GRM155R60E10 6ME16D Category: Capacitors>Ceramic Capacitors Packaging: Reel - TR Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Applications: General Purpose Standard Package: 10,000 Mounting: Surface Mount, MLCC Capacitance: 10 µF Tolerance: ±20% Voltage - Rated: 2.5V Temperature Coefficient: X5R Thickness (Max): 0.028" (0.70mm) Temperature Range - Operating: -55°C ~ 85°C Case / Package: 0402 (1005 Metric) ECCN: EAR99 Fake Threat In the Open Market: 69 MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Other Part Number: GRM155R60E106ME16D-N D,490-10692-6,490-10 692-2,490-10692-1 Base Product Number: GRM155R60E RoHS Status: ROHS3 Compliant

Manufacturer: Murata Electronics
Win Source Part Number: 1330012-GRM155R60E106ME16D
Category: Capacitors>Ceramic Capacitors
Packaging: Reel - TR
Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
Applications: General Purpose
Standard Package: 10,000
Mounting: Surface Mount, MLCC
Capacitance: 10 µF
Tolerance: ±20%
Voltage - Rated: 2.5V
Temperature Coefficient: X5R
Thickness (Max): 0.028" (0.70mm)
Temperature Range - Operating: -55°C ~ 85°C
Case / Package: 0402 (1005 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 69
MSL Level: 1 (Unlimited)
HTSUS: 8532.24.0020
Other Part Number: GRM155R60E106ME16D-ND,490-10692-6,490-10692-2,490-10692-1
Base Product Number: GRM155R60E
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Singapore, Singapore
10UF 2.5V Capacitor
60-GRM155R60E106ME16D
10UF 2.5V Capacitor 60-GRM155R60E106ME16D
CAP CER 10UF 2.5V X5R 0402 Product overview: GRM155R60E106ME16D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UF, 2.5V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10UF, 2.5V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM155R60E106ME16 D can be used for catalog matching and distributor lookup.

CAP CER 10UF 2.5V X5R 0402 Product overview: GRM155R60E106ME16D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UF, 2.5V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10UF, 2.5V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM155R60E106ME16D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - GRM155R60E106ME16D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM155R60E106ME16D
Ceramic Capacitors GRM155R60E106ME16D
CAP CER 10UF 2.5V X5R 0402

CAP CER 10UF 2.5V X5R 0402

Supplier's Site Datasheet
Cap, 10Μf, 2.5V, 20%, X5R, 0402, Reel; Capacitance Murata - 03AC2546 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10Μf, 2.5V, 20%, X5R, 0402, Reel; Capacitance Murata
03AC2546
Cap, 10Μf, 2.5V, 20%, X5R, 0402, Reel; Capacitance Murata 03AC2546
CAP, 10µF, 2.5V, 20%, X5R, 0402, REEL; Capacitance:10µF; Voltage Rating:2.5V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:GRM Series; Operating Temperature RoHS Compliant: Yes

CAP, 10µF, 2.5V, 20%, X5R, 0402, REEL; Capacitance:10µF; Voltage Rating:2.5V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:GRM Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Multilayer Ceramic Capacitor, Grm Series, 10 F, 20%, X5R, 2.5 V, 0402 [1005 Metric] Rohs Compliant Murata - 53W0363 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, Grm Series, 10 F, 20%, X5R, 2.5 V, 0402 [1005 Metric] Rohs Compliant Murata
53W0363
Multilayer Ceramic Capacitor, Grm Series, 10 F, 20%, X5R, 2.5 V, 0402 [1005 Metric] Rohs Compliant Murata 53W0363
Multilayer Ceramic Capacitor, GRM Series, 10 - F, - 20%, X5R, 2.5 V, 0402 [1005 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, GRM Series, 10 - F, - 20%, X5R, 2.5 V, 0402 [1005 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 8467271 490-10692-2-ND 490-10692-6-ND 1330012-GRM155R60E106ME16D 60-GRM155R60E106ME16D GRM155R60E106ME16D 03AC2546 53W0363
Product Name MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors 10UF 2.5V Capacitor Ceramic Capacitors Cap, 10Μf, 2.5V, 20%, X5R, 0402, Reel; Capacitance Murata Multilayer Ceramic Capacitor, Grm Series, 10 F, 20%, X5R, 2.5 V, 0402 [1005 Metric] Rohs Compliant Murata
Technology Multilayer Film Capacitors Multilayer
RoHS Compliant Yes Yes Yes Yes Yes
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C353U020EA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
High Voltage Ceramic Capacitors - WC1 - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100680JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers