Murata Power Solutions Ceramic Capacitors - GRM155R11H471KA01D GRM155R11H471KA01D

Description
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1061042-GRM155R11H47 1KA01D Length: 1 mm Mounting: SMD (SMT) Capacitance: 470 pF Tolerance: 10 % Thickness: 500 µm Height: 500 µm Width: 500 µm Categories: Ceramic Capacitors Case / Package: Ceramic Alternative Parts (Cross-Reference): GRM15XB11H471KA86D; RPER11H471K2S1A01A; GRM15XR11H471KA86D; C0402X5R1C471K020BC; C0402X7R1A471K020BC; Popularity: Low Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Lead Free: Yes RoHS: Compliant Min Operating Temperature: -55 °C Voltage Rating (DC): 50 V
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1061042-GRM155R11H47 1KA01D Length: 1 mm Mounting: SMD (SMT) Capacitance: 470 pF Tolerance: 10 % Thickness: 500 µm Height: 500 µm Width: 500 µm Categories: Ceramic Capacitors Case / Package: Ceramic Alternative Parts (Cross-Reference): GRM15XB11H471KA86D; RPER11H471K2S1A01A; GRM15XR11H471KA86D; C0402X5R1C471K020BC; C0402X7R1A471K020BC; Popularity: Low Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Lead Free: Yes RoHS: Compliant Min Operating Temperature: -55 °C Voltage Rating (DC): 50 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - GRM155R11H471KA01D - 1061042-GRM155R11H471KA01D - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM155R11H471KA01D
1061042-GRM155R11H471KA01D
Ceramic Capacitors - GRM155R11H471KA01D 1061042-GRM155R11H471KA01D
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1061042-GRM155R11H47 1KA01D Length: 1 mm Mounting: SMD (SMT) Capacitance: 470 pF Tolerance: 10 % Thickness: 500 µm Height: 500 µm Width: 500 µm Categories: Ceramic Capacitors Case / Package: Ceramic Alternative Parts (Cross-Reference): GRM15XB11H471KA86D; RPER11H471K2S1A01A; GRM15XR11H471KA86D; C0402X5R1C471K020BC; C0402X7R1A471K020BC; Popularity: Low Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Lead Free: Yes RoHS: Compliant Min Operating Temperature: -55 °C Voltage Rating (DC): 50 V

Manufacturer: Murata Electronics North America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1061042-GRM155R11H471KA01D
Length: 1 mm
Mounting: SMD (SMT)
Capacitance: 470 pF
Tolerance: 10 %
Thickness: 500 µm
Height: 500 µm
Width: 500 µm
Categories: Ceramic Capacitors
Case / Package: Ceramic
Alternative Parts (Cross-Reference): GRM15XB11H471KA86D; RPER11H471K2S1A01A; GRM15XR11H471KA86D; C0402X5R1C471K020BC; C0402X7R1A471K020BC;
Popularity: Low
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Lead Free: Yes
RoHS: Compliant
Min Operating Temperature: -55 °C
Voltage Rating (DC): 50 V

Buy Now
Singapore, Singapore
SMD 470pF 50V Capacitor
60-GRM155R11H471KA01D
SMD 470pF 50V Capacitor 60-GRM155R11H471KA01D
Cap Ceramic 470pF 50V R 10% Pad SMD 0402 125°C T/R Product overview: GRM155R11H471KA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 470pF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 470pF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM155R11H471KA01 D can be used for catalog matching and distributor lookup.

Cap Ceramic 470pF 50V R 10% Pad SMD 0402 125°C T/R Product overview: GRM155R11H471KA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 470pF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 470pF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM155R11H471KA01D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Capacitors Capacitors
Product Number 1061042-GRM155R11H471KA01D 60-GRM155R11H471KA01D
Product Name Ceramic Capacitors - GRM155R11H471KA01D SMD 470pF 50V Capacitor
RoHS Compliant Yes Yes
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 4.70E-4 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-444-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 250000 microF
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Ceramic Capacitors - M39014/021418 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Aluminium Capacitors - 1701174 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details