Murata Electronics Ceramic Capacitors - GRM155F51E223ZA01D GRM155F51E223ZA01D

Description
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1154654-GRM155F51E22 3ZA01D Termination: SMD/SMT Voltage Rating: 25 V Length: 1 mm Capacitance: 22 nF Tolerance: 80 % Thickness: 558.8 µm Height: 500 µm Material: Ceramic Width: 500 µm Categories: Ceramic Capacitors Case / Package: 0402 Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Depth: 500 µm Lead Free: Lead Free Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -30 °C Case Code (Imperial): 0402 Voltage Rating (DC): 25 V Dielectric: Y5V Max Operating Temperature: 85 °C Case Code (Metric): 1005
Request a Quote
Description
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1154654-GRM155F51E22 3ZA01D Termination: SMD/SMT Voltage Rating: 25 V Length: 1 mm Capacitance: 22 nF Tolerance: 80 % Thickness: 558.8 µm Height: 500 µm Material: Ceramic Width: 500 µm Categories: Ceramic Capacitors Case / Package: 0402 Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Depth: 500 µm Lead Free: Lead Free Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -30 °C Case Code (Imperial): 0402 Voltage Rating (DC): 25 V Dielectric: Y5V Max Operating Temperature: 85 °C Case Code (Metric): 1005
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - GRM155F51E223ZA01D - 1154654-GRM155F51E223ZA01D - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM155F51E223ZA01D
1154654-GRM155F51E223ZA01D
Ceramic Capacitors - GRM155F51E223ZA01D 1154654-GRM155F51E223ZA01D
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1154654-GRM155F51E22 3ZA01D Termination: SMD/SMT Voltage Rating: 25 V Length: 1 mm Capacitance: 22 nF Tolerance: 80 % Thickness: 558.8 µm Height: 500 µm Material: Ceramic Width: 500 µm Categories: Ceramic Capacitors Case / Package: 0402 Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Depth: 500 µm Lead Free: Lead Free Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -30 °C Case Code (Imperial): 0402 Voltage Rating (DC): 25 V Dielectric: Y5V Max Operating Temperature: 85 °C Case Code (Metric): 1005

Manufacturer: Murata Electronics North America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1154654-GRM155F51E223ZA01D
Termination: SMD/SMT
Voltage Rating: 25 V
Length: 1 mm
Capacitance: 22 nF
Tolerance: 80 %
Thickness: 558.8 µm
Height: 500 µm
Material: Ceramic
Width: 500 µm
Categories: Ceramic Capacitors
Case / Package: 0402
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Depth: 500 µm
Lead Free: Lead Free
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -30 °C
Case Code (Imperial): 0402
Voltage Rating (DC): 25 V
Dielectric: Y5V
Max Operating Temperature: 85 °C
Case Code (Metric): 1005

Buy Now
Singapore, Singapore
SMD 0.022uF 25V Capacitor
60-GRM155F51E223ZA01D
SMD 0.022uF 25V Capacitor 60-GRM155F51E223ZA01D
Cap Ceramic 0.022uF 25V Y5V -20% to 80% SMD 0402 85°C Paper T/R Product overview: GRM155F51E223ZA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.022uF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.022uF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM155F51E223ZA01 D can be used for catalog matching and distributor lookup.

Cap Ceramic 0.022uF 25V Y5V -20% to 80% SMD 0402 85°C Paper T/R Product overview: GRM155F51E223ZA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.022uF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.022uF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM155F51E223ZA01D can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Capacitors Capacitors
Product Number 1154654-GRM155F51E223ZA01D 60-GRM155F51E223ZA01D
Product Name Ceramic Capacitors - GRM155F51E223ZA01D SMD 0.022uF 25V Capacitor
RoHS Compliant Yes Yes
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0220 microF 0.0220 microF
Capacitance Tolerance 80 (+/- %) 80 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 84K0205 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Aluminum Electrolytic Capacitor - 101C403U063CJ2D - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 40000 microF
View Details
4 suppliers
Aluminium Capacitors - 1701150 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details