Murata Power Solutions 0.1UF 25V Capacitor GRM155F51E104ZA01D

Description
CAP CER 0.1UF 25V Y5V 0402 Product overview: GRM155F51E104ZA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1UF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM155F51E104ZA01 D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 0.1UF 25V Y5V 0402 Product overview: GRM155F51E104ZA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1UF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM155F51E104ZA01 D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
0.1UF 25V Capacitor
60-GRM155F51E104ZA01D
0.1UF 25V Capacitor 60-GRM155F51E104ZA01D
CAP CER 0.1UF 25V Y5V 0402 Product overview: GRM155F51E104ZA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1UF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM155F51E104ZA01 D can be used for catalog matching and distributor lookup.

CAP CER 0.1UF 25V Y5V 0402 Product overview: GRM155F51E104ZA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1UF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM155F51E104ZA01D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 490-3271-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-3271-2-ND
Ceramic Capacitors 490-3271-2-ND
0.1µF -20%, +80% 25V Ceramic Capacitor Y5V (F) 0402 (1005 Metric)

0.1µF -20%, +80% 25V Ceramic Capacitor Y5V (F) 0402 (1005 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 1061041-GRM155F51E104ZA01D - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1061041-GRM155F51E104ZA01D
Capacitors - Ceramic Capacitors 1061041-GRM155F51E104ZA01D
Win Source Part Number: 1061041-GRM155F51E10 4ZA01D Category: Capacitors>Ceramic Capacitors Series: GRM Package: Tape & Reel Applications: General Purpose Standard Package: 10,000 Capacitance: 0.1 µF Tolerance: -20%, +80% Voltage - Rated: 25V Temperature Coefficient: Y5V (F) Thickness (Max): 0.022" (0.55mm) Mounting Type: Surface Mount, MLCC Package / Case: 0402 (1005 Metric) Temperature Range - Operating: -30°C ~ 85°C Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Alternative Parts (Cross-Reference): CC0402ZRY5V8BB104; CL05F104ZA5NNNC; C0402C104Z4VACTU; CL05F104ZO5NNNC; CC0402ZRY5V7BB104; CL05F104ZO5NNND; ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Mfr: Murata Electronics Other Names: 490-3271-1,Q11243262 ,490-3271-2,490-3271 -6 Base Product Number: GRM155F51E Product Status: Obsolete

Win Source Part Number: 1061041-GRM155F51E104ZA01D
Category: Capacitors>Ceramic Capacitors
Series: GRM
Package: Tape & Reel
Applications: General Purpose
Standard Package: 10,000
Capacitance: 0.1 µF
Tolerance: -20%, +80%
Voltage - Rated: 25V
Temperature Coefficient: Y5V (F)
Thickness (Max): 0.022" (0.55mm)
Mounting Type: Surface Mount, MLCC
Package / Case: 0402 (1005 Metric)
Temperature Range - Operating: -30°C ~ 85°C
Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
Alternative Parts (Cross-Reference): CC0402ZRY5V8BB104; CL05F104ZA5NNNC; C0402C104Z4VACTU; CL05F104ZO5NNNC; CC0402ZRY5V7BB104; CL05F104ZO5NNND;
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Mfr: Murata Electronics
Other Names: 490-3271-1,Q11243262,490-3271-2,490-3271-6
Base Product Number: GRM155F51E
Product Status: Obsolete

Buy Now Datasheet
Ceramic Capacitors - GRM155F51E104ZA01D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM155F51E104ZA01D
Ceramic Capacitors GRM155F51E104ZA01D
CAP CER 0.1UF 25V Y5V 0402

CAP CER 0.1UF 25V Y5V 0402

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 60-GRM155F51E104ZA01D 490-3271-2-ND 1061041-GRM155F51E104ZA01D GRM155F51E104ZA01D
Product Name 0.1UF 25V Capacitor Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
RoHS Compliant Yes
Operating Temperature -30 to 85 C (-22 to 185 F) -30 to 85 C (-22 to 185 F) -30 to 85 C (-22 to 185 F) -30 to 85 C (-22 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-446-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 400000 microF
View Details
High reliability AC filter capacitors suitable for variable frequency motor drive applications - W3M series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Technology Film Capacitors
Applications Electric drive control circuits, photovoltaics, energy storage and more
Capacitance Range 1 to 25 microF
View Details
Aluminum Polymer - 337XMPL2R5MG19X - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
3 suppliers
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers