Murata Electronics SMD 1uF 10V Capacitor GRM155F51A105ZE01D

Description
Cap Ceramic 1uF 10V Y5V -20% to 80% SMD 0402 85°C Paper T/R Product overview: GRM155F51A105ZE01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1uF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 1uF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM155F51A105ZE01 D can be used for catalog matching and distributor lookup.
Request a Quote
Description
Cap Ceramic 1uF 10V Y5V -20% to 80% SMD 0402 85°C Paper T/R Product overview: GRM155F51A105ZE01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1uF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 1uF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM155F51A105ZE01 D can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 1uF 10V Capacitor
60-GRM155F51A105ZE01D
SMD 1uF 10V Capacitor 60-GRM155F51A105ZE01D
Cap Ceramic 1uF 10V Y5V -20% to 80% SMD 0402 85°C Paper T/R Product overview: GRM155F51A105ZE01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1uF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 1uF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM155F51A105ZE01 D can be used for catalog matching and distributor lookup.

Cap Ceramic 1uF 10V Y5V -20% to 80% SMD 0402 85°C Paper T/R Product overview: GRM155F51A105ZE01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1uF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 1uF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM155F51A105ZE01D can be used for catalog matching and distributor lookup.

Supplier's Site
Ceramic Capacitors - GRM155F51A105ZE01D - 1061040-GRM155F51A105ZE01D - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM155F51A105ZE01D
1061040-GRM155F51A105ZE01D
Ceramic Capacitors - GRM155F51A105ZE01D 1061040-GRM155F51A105ZE01D
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1061040-GRM155F51A10 5ZE01D Termination: SMD/SMT Voltage Rating: 10 V Length: 1 mm Mounting: SMD (SMT) Capacitance: 1 µF Tolerance: 80 % Thickness: 558.8 µm Height: 500 µm Width: 500 µm Categories: Ceramic Capacitors Case / Package: 0402 Case / Package: 1005 Alternative Parts (Cross-Reference): CC0402ZRY5V6BB105; CC0402ZRY5V5BB105; 0603ZG105ZAT2A; CC0603ZRY5V6BB105; C0603C105Z8VACTU; LMK107F105ZA-T; Popularity: Low Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Depth: 500 µm Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -30 °C Case Code (Imperial): 0402 Voltage Rating (DC): 10 V Dielectric: Y5V

Manufacturer: Murata Electronics North America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1061040-GRM155F51A105ZE01D
Termination: SMD/SMT
Voltage Rating: 10 V
Length: 1 mm
Mounting: SMD (SMT)
Capacitance: 1 µF
Tolerance: 80 %
Thickness: 558.8 µm
Height: 500 µm
Width: 500 µm
Categories: Ceramic Capacitors
Case / Package: 0402
Case / Package: 1005
Alternative Parts (Cross-Reference): CC0402ZRY5V6BB105; CC0402ZRY5V5BB105; 0603ZG105ZAT2A; CC0603ZRY5V6BB105; C0603C105Z8VACTU; LMK107F105ZA-T;
Popularity: Low
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Depth: 500 µm
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -30 °C
Case Code (Imperial): 0402
Voltage Rating (DC): 10 V
Dielectric: Y5V

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Capacitors Capacitors
Product Number 60-GRM155F51A105ZE01D 1061040-GRM155F51A105ZE01D
Product Name SMD 1uF 10V Capacitor Ceramic Capacitors - GRM155F51A105ZE01D
Configuration / Form Factor Chip Capacitor
RoHS Compliant Yes Yes
Operating Temperature -30 to ? C (-22 to ? F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 1 microF 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M20U224M5-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature 10 to 85 C (50 to 185 F)
View Details
Polyester film capacitor - W21(CL21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050525000200FQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details