Murata Electronics Ceramic Capacitors GRM155D81C475ME15D

Description
CAP CER 4.7UF 16V X6T 0402
Request a Quote Datasheet
Description
CAP CER 4.7UF 16V X6T 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-GRM155D81C475ME15DTR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 4.7UF 16V X6T 0402

CAP CER 4.7UF 16V X6T 0402

Buy Now Datasheet
Ceramic Capacitors - 490-GRM155D81C475ME15DDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 4.7UF 16V X6T 0402

CAP CER 4.7UF 16V X6T 0402

Buy Now Datasheet
Ceramic Capacitors - 490-GRM155D81C475ME15DCT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 4.7UF 16V X6T 0402

CAP CER 4.7UF 16V X6T 0402

Buy Now Datasheet
Ceramic Capacitors - GRM155D81C475ME15D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM155D81C475ME15D
Ceramic Capacitors GRM155D81C475ME15D
CAP MLCC 4.7UF 16V X6T 0402

CAP MLCC 4.7UF 16V X6T 0402

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 490-GRM155D81C475ME15DTR-ND 490-GRM155D81C475ME15DDKR-ND GRM155D81C475ME15D
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 4.7 microF 4.7 microF 4.7 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Power Entry Module, Standard, 4A, 250Vac; Current Rating Schurter - 15P8478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Ceramic Capacitors - M39014/011335 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Power Electronic Capacitor - W3N(WAL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details