Murata Electronics Ceramic Capacitors GRM155D71A225ME15D

Description
2.2µF ±20% 10V Ceramic Capacitor X7T 0402 (1005 Metric)
Request a Quote Datasheet
Description
2.2µF ±20% 10V Ceramic Capacitor X7T 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-10448-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-10448-2-ND
Ceramic Capacitors 490-10448-2-ND
2.2µF ±20% 10V Ceramic Capacitor X7T 0402 (1005 Metric)

2.2µF ±20% 10V Ceramic Capacitor X7T 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-10448-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-10448-1-ND
Ceramic Capacitors 490-10448-1-ND
2.2µF ±20% 10V Ceramic Capacitor X7T 0402 (1005 Metric)

2.2µF ±20% 10V Ceramic Capacitor X7T 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-10448-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-10448-6-ND
Ceramic Capacitors 490-10448-6-ND
2.2µF ±20% 10V Ceramic Capacitor X7T 0402 (1005 Metric)

2.2µF ±20% 10V Ceramic Capacitor X7T 0402 (1005 Metric)

Buy Now Datasheet
Cap, 2.2Uf, 10V, Mlcc, 0402 Rohs Compliant Murata - 92AH5006 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 2.2Uf, 10V, Mlcc, 0402 Rohs Compliant Murata
92AH5006
Cap, 2.2Uf, 10V, Mlcc, 0402 Rohs Compliant Murata 92AH5006
CAP, 2.2UF, 10V, MLCC, 0402 ROHS COMPLIANT: YES

CAP, 2.2UF, 10V, MLCC, 0402 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Ceramic Capacitors - GRM155D71A225ME15D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM155D71A225ME15D
Ceramic Capacitors GRM155D71A225ME15D
CAP CER 2.2UF 10V X7T 0402

CAP CER 2.2UF 10V X7T 0402

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 490-10448-2-ND 490-10448-6-ND 92AH5006 GRM155D71A225ME15D
Product Name Ceramic Capacitors Ceramic Capacitors Cap, 2.2Uf, 10V, Mlcc, 0402 Rohs Compliant Murata Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 2.2 microF 2.2 microF 2.2 microF
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage Ceramic Capacitors - WC1 - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2206 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Film Capacitors - 1725643 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details