Murata Electronics Ceramic Capacitors GRM155D70J225ME44D

Description
2.2µF ±20% 6.3V Ceramic Capacitor X7T 0402 (1005 Metric)
Request a Quote Datasheet
Description
2.2µF ±20% 6.3V Ceramic Capacitor X7T 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-10447-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-10447-1-ND
Ceramic Capacitors 490-10447-1-ND
2.2µF ±20% 6.3V Ceramic Capacitor X7T 0402 (1005 Metric)

2.2µF ±20% 6.3V Ceramic Capacitor X7T 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-10447-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-10447-2-ND
Ceramic Capacitors 490-10447-2-ND
2.2µF ±20% 6.3V Ceramic Capacitor X7T 0402 (1005 Metric)

2.2µF ±20% 6.3V Ceramic Capacitor X7T 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-10447-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-10447-6-ND
Ceramic Capacitors 490-10447-6-ND
2.2µF ±20% 6.3V Ceramic Capacitor X7T 0402 (1005 Metric)

2.2µF ±20% 6.3V Ceramic Capacitor X7T 0402 (1005 Metric)

Buy Now Datasheet
Cap, 2.2Uf, 6.3V, Mlcc, 0402 Rohs Compliant Murata - 64AJ4340 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 2.2Uf, 6.3V, Mlcc, 0402 Rohs Compliant Murata
64AJ4340
Cap, 2.2Uf, 6.3V, Mlcc, 0402 Rohs Compliant Murata 64AJ4340
CAP, 2.2UF, 6.3V, MLCC, 0402 ROHS COMPLIANT: YES

CAP, 2.2UF, 6.3V, MLCC, 0402 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 490-10447-1-ND 490-10447-6-ND 64AJ4340
Product Name Ceramic Capacitors Ceramic Capacitors Cap, 2.2Uf, 6.3V, Mlcc, 0402 Rohs Compliant Murata
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 2.2 microF 2.2 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-414-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 180000 microF
View Details
High Voltage Ceramic Capacitors - WC1 - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C394U7R5BF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details