Murata Electronics Ceramic Capacitors GRM155C8YA224ME01D

Description
0.22µF ±20% 35V Ceramic Capacitor X6S 0402 (1005 Metric)
Request a Quote Datasheet
Description
0.22µF ±20% 35V Ceramic Capacitor X6S 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-10446-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-10446-1-ND
Ceramic Capacitors 490-10446-1-ND
0.22µF ±20% 35V Ceramic Capacitor X6S 0402 (1005 Metric)

0.22µF ±20% 35V Ceramic Capacitor X6S 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-10446-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-10446-2-ND
Ceramic Capacitors 490-10446-2-ND
0.22µF ±20% 35V Ceramic Capacitor X6S 0402 (1005 Metric)

0.22µF ±20% 35V Ceramic Capacitor X6S 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-10446-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-10446-6-ND
Ceramic Capacitors 490-10446-6-ND
0.22µF ±20% 35V Ceramic Capacitor X6S 0402 (1005 Metric)

0.22µF ±20% 35V Ceramic Capacitor X6S 0402 (1005 Metric)

Buy Now Datasheet
Cap, 0.22Uf, 35V, Mlcc, 0402 Rohs Compliant Murata - 92AH4990 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.22Uf, 35V, Mlcc, 0402 Rohs Compliant Murata
92AH4990
Cap, 0.22Uf, 35V, Mlcc, 0402 Rohs Compliant Murata 92AH4990
CAP, 0.22UF, 35V, MLCC, 0402 ROHS COMPLIANT: YES

CAP, 0.22UF, 35V, MLCC, 0402 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 490-10446-1-ND 490-10446-6-ND 92AH4990
Product Name Ceramic Capacitors Ceramic Capacitors Cap, 0.22Uf, 35V, Mlcc, 0402 Rohs Compliant Murata
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.2200 microF 0.2200 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-440-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.80E6 microF
View Details
Ceramic Capacitors - 1608-050520500821FQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Ceramic Capacitors - CK05BX183K-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Polyester film capacitor - W23(CL21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details