Murata Electronics Ceramic Capacitors GRM155C8YA224KE01D

Description
0.22µF ±10% 35V Ceramic Capacitor X6S 0402 (1005 Metric)
Request a Quote Datasheet
Description
0.22µF ±10% 35V Ceramic Capacitor X6S 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-10445-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-10445-2-ND
Ceramic Capacitors 490-10445-2-ND
0.22µF ±10% 35V Ceramic Capacitor X6S 0402 (1005 Metric)

0.22µF ±10% 35V Ceramic Capacitor X6S 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-10445-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-10445-6-ND
Ceramic Capacitors 490-10445-6-ND
0.22µF ±10% 35V Ceramic Capacitor X6S 0402 (1005 Metric)

0.22µF ±10% 35V Ceramic Capacitor X6S 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-10445-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-10445-1-ND
Ceramic Capacitors 490-10445-1-ND
0.22µF ±10% 35V Ceramic Capacitor X6S 0402 (1005 Metric)

0.22µF ±10% 35V Ceramic Capacitor X6S 0402 (1005 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 1358951-GRM155C8YA224KE01D - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1358951-GRM155C8YA224KE01D
Capacitors - Ceramic Capacitors 1358951-GRM155C8YA224KE01D
Win Source Part Number: 1358951-GRM155C8YA22 4KE01D Category: Capacitors - Ceramic Capacitors Temperature Range - Operating: -55°C ~ 105°C Fake Threat In the Open Market: 35 pct. MSL Level: 1 (Unlimited) Mfr: Murata Electronics Series: GRM Package: Tape & Reel Product Status: Active Package / Case: 0402 (1005 Metric) Base Product Number: GRM155C8YA Mounting Type: Surface Mount, MLCC HTSUS: 8532.24.0020 Capacitance: 0.22 µF Tolerance: ±10% Voltage - Rated: 35V Applications: General Purpose Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: X6S Thickness (Max): 0.022" (0.55mm)

Win Source Part Number: 1358951-GRM155C8YA224KE01D
Category: Capacitors - Ceramic Capacitors
Temperature Range - Operating: -55°C ~ 105°C
Fake Threat In the Open Market: 35 pct.
MSL Level: 1 (Unlimited)
Mfr: Murata Electronics
Series: GRM
Package: Tape & Reel
Product Status: Active
Package / Case: 0402 (1005 Metric)
Base Product Number: GRM155C8YA
Mounting Type: Surface Mount, MLCC
HTSUS: 8532.24.0020
Capacitance: 0.22 µF
Tolerance: ±10%
Voltage - Rated: 35V
Applications: General Purpose
Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Temperature Coefficient: X6S
Thickness (Max): 0.022" (0.55mm)

Buy Now Datasheet
Singapore, Singapore
0.22UF 35V Capacitor
60-GRM155C8YA224KE01D
0.22UF 35V Capacitor 60-GRM155C8YA224KE01D
CAP CER 0.22UF 35V X6S 0402 Product overview: GRM155C8YA224KE01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.22UF, 35V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.22UF, 35V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM155C8YA224KE01 D can be used for catalog matching and distributor lookup.

CAP CER 0.22UF 35V X6S 0402 Product overview: GRM155C8YA224KE01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.22UF, 35V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.22UF, 35V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM155C8YA224KE01D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - GRM155C8YA224KE01D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM155C8YA224KE01D
Ceramic Capacitors GRM155C8YA224KE01D
CAP CER 0.22UF 35V X6S 0402

CAP CER 0.22UF 35V X6S 0402

Supplier's Site Datasheet
Cap, 0.22Uf, 35V, Mlcc, 0402 Rohs Compliant Murata - 92AH4989 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.22Uf, 35V, Mlcc, 0402 Rohs Compliant Murata
92AH4989
Cap, 0.22Uf, 35V, Mlcc, 0402 Rohs Compliant Murata 92AH4989
CAP, 0.22UF, 35V, MLCC, 0402 ROHS COMPLIANT: YES

CAP, 0.22UF, 35V, MLCC, 0402 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 490-10445-2-ND 490-10445-6-ND 1358951-GRM155C8YA224KE01D 60-GRM155C8YA224KE01D GRM155C8YA224KE01D 92AH4989
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors 0.22UF 35V Capacitor Ceramic Capacitors Cap, 0.22Uf, 35V, Mlcc, 0402 Rohs Compliant Murata
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.2200 microF 0.2200 microF 0.2200 microF 0.2200 microF 0.2200 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2204 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Double Sided Metallized Polypropylene Film Capacitor(Box-Type) - W82(MMKP82 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply; New energy vehicles (OBC), photovoltaic energy storage, charging stations, power supplies, inverter welding machines and more.
View Details
Aluminum Electrolytic Capacitors - 2002-101462U025AA2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers