Murata Electronics Ceramic Capacitors GRM155C81E225KE11D

Description
2.2µF ±10% 25V Ceramic Capacitor X6S 0402 (1005 Metric)
Request a Quote Datasheet
Description
2.2µF ±10% 25V Ceramic Capacitor X6S 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-13234-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-13234-6-ND
Ceramic Capacitors 490-13234-6-ND
2.2µF ±10% 25V Ceramic Capacitor X6S 0402 (1005 Metric)

2.2µF ±10% 25V Ceramic Capacitor X6S 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-13234-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-13234-2-ND
Ceramic Capacitors 490-13234-2-ND
2.2µF ±10% 25V Ceramic Capacitor X6S 0402 (1005 Metric)

2.2µF ±10% 25V Ceramic Capacitor X6S 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-13234-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-13234-1-ND
Ceramic Capacitors 490-13234-1-ND
2.2µF ±10% 25V Ceramic Capacitor X6S 0402 (1005 Metric)

2.2µF ±10% 25V Ceramic Capacitor X6S 0402 (1005 Metric)

Buy Now Datasheet
Singapore, Singapore
2.2UF 25V Capacitor
60-GRM155C81E225KE11D
2.2UF 25V Capacitor 60-GRM155C81E225KE11D
CAP CER 2.2UF 25V X6S 0402 Product overview: GRM155C81E225KE11D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2.2UF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM155C81E225KE11 D can be used for catalog matching and distributor lookup.

CAP CER 2.2UF 25V X6S 0402 Product overview: GRM155C81E225KE11D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2.2UF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM155C81E225KE11D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Cap, 2.2Uf, 25V, Mlcc, 0402 Rohs Compliant Murata - 03AJ1572 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 2.2Uf, 25V, Mlcc, 0402 Rohs Compliant Murata
03AJ1572
Cap, 2.2Uf, 25V, Mlcc, 0402 Rohs Compliant Murata 03AJ1572
CAP, 2.2UF, 25V, MLCC, 0402 ROHS COMPLIANT: YES

CAP, 2.2UF, 25V, MLCC, 0402 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Cap, 2.2Uf, 25V, Mlcc, 0402 Rohs Compliant Murata - 92AH5004 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 2.2Uf, 25V, Mlcc, 0402 Rohs Compliant Murata
92AH5004
Cap, 2.2Uf, 25V, Mlcc, 0402 Rohs Compliant Murata 92AH5004
CAP, 2.2UF, 25V, MLCC, 0402 ROHS COMPLIANT: YES

CAP, 2.2UF, 25V, MLCC, 0402 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Ceramic Capacitors - GRM155C81E225KE11D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM155C81E225KE11D
Ceramic Capacitors GRM155C81E225KE11D
CAP CER 2.2UF 25V X6S 0402

CAP CER 2.2UF 25V X6S 0402

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 490-13234-6-ND 490-13234-2-ND 60-GRM155C81E225KE11D 03AJ1572 GRM155C81E225KE11D
Product Name Ceramic Capacitors Ceramic Capacitors 2.2UF 25V Capacitor Cap, 2.2Uf, 25V, Mlcc, 0402 Rohs Compliant Murata Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 2.2 microF 2.2 microF 2.2 microF 2.2 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M39014/021318 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Ceramic Capacitors - 0603J0100470FCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1725732 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details