Murata Electronics Capacitors - Ceramic Capacitors GRM155C81E105KE11D

Description
Win Source Part Number: 1131304-GRM155C81E10 5KE11D Category: Capacitors>Ceramic Capacitors Series: GRM Package: Tape & Reel Applications: General Purpose Standard Package: 10,000 Capacitance: 1 µF Tolerance: ±10% Voltage - Rated: 25V Temperature Coefficient: X6S Thickness (Max): 0.022" (0.55mm) Mounting Type: Surface Mount, MLCC Package / Case: 0402 (1005 Metric) Temperature Range - Operating: -55°C ~ 105°C Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Alternative Parts (Cross-Reference): GRM155C81E105KE11D.; ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Mfr: Murata Electronics Other Names: 490-10014-6,GRM155C8 1E105KE11D-ND,490-10 014-2,490-10014-1 Base Product Number: GRM155C81E
Request a Quote Datasheet
Description
Win Source Part Number: 1131304-GRM155C81E10 5KE11D Category: Capacitors>Ceramic Capacitors Series: GRM Package: Tape & Reel Applications: General Purpose Standard Package: 10,000 Capacitance: 1 µF Tolerance: ±10% Voltage - Rated: 25V Temperature Coefficient: X6S Thickness (Max): 0.022" (0.55mm) Mounting Type: Surface Mount, MLCC Package / Case: 0402 (1005 Metric) Temperature Range - Operating: -55°C ~ 105°C Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Alternative Parts (Cross-Reference): GRM155C81E105KE11D.; ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Mfr: Murata Electronics Other Names: 490-10014-6,GRM155C8 1E105KE11D-ND,490-10 014-2,490-10014-1 Base Product Number: GRM155C81E
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Ceramic Capacitors - 1131304-GRM155C81E105KE11D - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1131304-GRM155C81E105KE11D
Capacitors - Ceramic Capacitors 1131304-GRM155C81E105KE11D
Win Source Part Number: 1131304-GRM155C81E10 5KE11D Category: Capacitors>Ceramic Capacitors Series: GRM Package: Tape & Reel Applications: General Purpose Standard Package: 10,000 Capacitance: 1 µF Tolerance: ±10% Voltage - Rated: 25V Temperature Coefficient: X6S Thickness (Max): 0.022" (0.55mm) Mounting Type: Surface Mount, MLCC Package / Case: 0402 (1005 Metric) Temperature Range - Operating: -55°C ~ 105°C Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Alternative Parts (Cross-Reference): GRM155C81E105KE11D.; ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Mfr: Murata Electronics Other Names: 490-10014-6,GRM155C8 1E105KE11D-ND,490-10 014-2,490-10014-1 Base Product Number: GRM155C81E

Win Source Part Number: 1131304-GRM155C81E105KE11D
Category: Capacitors>Ceramic Capacitors
Series: GRM
Package: Tape & Reel
Applications: General Purpose
Standard Package: 10,000
Capacitance: 1 µF
Tolerance: ±10%
Voltage - Rated: 25V
Temperature Coefficient: X6S
Thickness (Max): 0.022" (0.55mm)
Mounting Type: Surface Mount, MLCC
Package / Case: 0402 (1005 Metric)
Temperature Range - Operating: -55°C ~ 105°C
Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
Alternative Parts (Cross-Reference): GRM155C81E105KE11D.;
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8532.24.0020
Mfr: Murata Electronics
Other Names: 490-10014-6,GRM155C81E105KE11D-ND,490-10014-2,490-10014-1
Base Product Number: GRM155C81E

Buy Now Datasheet
Ceramic Capacitors - 490-10014-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-10014-2-ND
Ceramic Capacitors 490-10014-2-ND
1µF ±10% 25V Ceramic Capacitor X6S 0402 (1005 Metric)

1µF ±10% 25V Ceramic Capacitor X6S 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-10014-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-10014-1-ND
Ceramic Capacitors 490-10014-1-ND
1µF ±10% 25V Ceramic Capacitor X6S 0402 (1005 Metric)

1µF ±10% 25V Ceramic Capacitor X6S 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-10014-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-10014-6-ND
Ceramic Capacitors 490-10014-6-ND
1µF ±10% 25V Ceramic Capacitor X6S 0402 (1005 Metric)

1µF ±10% 25V Ceramic Capacitor X6S 0402 (1005 Metric)

Buy Now Datasheet
Singapore, Singapore
1UF 25V Capacitor
60-GRM155C81E105KE11D
1UF 25V Capacitor 60-GRM155C81E105KE11D
CAP CER 1UF 25V X6S 0402 Product overview: GRM155C81E105KE11D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1UF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM155C81E105KE11 D can be used for catalog matching and distributor lookup.

CAP CER 1UF 25V X6S 0402 Product overview: GRM155C81E105KE11D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1UF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM155C81E105KE11D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Cap, 1Uf, 25V, Mlcc, 0402 Rohs Compliant Murata - 03AJ1571 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1Uf, 25V, Mlcc, 0402 Rohs Compliant Murata
03AJ1571
Cap, 1Uf, 25V, Mlcc, 0402 Rohs Compliant Murata 03AJ1571
CAP, 1UF, 25V, MLCC, 0402 ROHS COMPLIANT: YES

CAP, 1UF, 25V, MLCC, 0402 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Cap, 1Uf, 25V, Mlcc, 0402 Rohs Compliant Murata - 92AH5002 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1Uf, 25V, Mlcc, 0402 Rohs Compliant Murata
92AH5002
Cap, 1Uf, 25V, Mlcc, 0402 Rohs Compliant Murata 92AH5002
CAP, 1UF, 25V, MLCC, 0402 ROHS COMPLIANT: YES

CAP, 1UF, 25V, MLCC, 0402 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Ceramic Capacitors - GRM155C81E105KE11D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM155C81E105KE11D
Ceramic Capacitors GRM155C81E105KE11D
CAP CER 1UF 25V X6S 0402

CAP CER 1UF 25V X6S 0402

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1131304-GRM155C81E105KE11D 490-10014-2-ND 490-10014-6-ND 60-GRM155C81E105KE11D 03AJ1571 GRM155C81E105KE11D
Product Name Capacitors - Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors 1UF 25V Capacitor Cap, 1Uf, 25V, Mlcc, 0402 Rohs Compliant Murata Ceramic Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 1 microF 1 microF 1 microF 1 microF 1 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
WVDC 25 volts 25 volts 25 volts 25 volts 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - CK05BX472K-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Capacitive Voltage-reduction Capacitors - W41( MKP(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 0603J0102P70DCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details