Murata Power Solutions 0.1UF 25V Capacitor GRM155C81E104KA12D

Description
CAP CER 0.1UF 25V X6S 0402 Product overview: GRM155C81E104KA12D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1UF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM155C81E104KA12 D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 0.1UF 25V X6S 0402 Product overview: GRM155C81E104KA12D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1UF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM155C81E104KA12 D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
0.1UF 25V Capacitor
60-GRM155C81E104KA12D
0.1UF 25V Capacitor 60-GRM155C81E104KA12D
CAP CER 0.1UF 25V X6S 0402 Product overview: GRM155C81E104KA12D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1UF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM155C81E104KA12 D can be used for catalog matching and distributor lookup.

CAP CER 0.1UF 25V X6S 0402 Product overview: GRM155C81E104KA12D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1UF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM155C81E104KA12D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 490-14364-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-14364-6-ND
Ceramic Capacitors 490-14364-6-ND
0.1µF ±10% 25V Ceramic Capacitor X6S 0402 (1005 Metric)

0.1µF ±10% 25V Ceramic Capacitor X6S 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-14364-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-14364-2-ND
Ceramic Capacitors 490-14364-2-ND
0.1µF ±10% 25V Ceramic Capacitor X6S 0402 (1005 Metric)

0.1µF ±10% 25V Ceramic Capacitor X6S 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-14364-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-14364-1-ND
Ceramic Capacitors 490-14364-1-ND
0.1µF ±10% 25V Ceramic Capacitor X6S 0402 (1005 Metric)

0.1µF ±10% 25V Ceramic Capacitor X6S 0402 (1005 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 1329717-GRM155C81E104KA12D - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1329717-GRM155C81E104KA12D
Capacitors - Ceramic Capacitors 1329717-GRM155C81E104KA12D
Manufacturer: Murata Electronics Win Source Part Number: 1329717-GRM155C81E10 4KA12D Category: Capacitors>Ceramic Capacitors Packaging: Reel - TR Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Applications: General Purpose Standard Package: 10,000 Mounting: Surface Mount, MLCC Capacitance: 0.1 µF Tolerance: ±10% Voltage - Rated: 25V Temperature Coefficient: X6S Thickness (Max): 0.022" (0.55mm) Temperature Range - Operating: -55°C ~ 105°C Case / Package: 0402 (1005 Metric) ECCN: EAR99 Fake Threat In the Open Market: 72 MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Other Part Number: 490-14364-6,490-1436 4-2,490-14364-1 Base Product Number: GRM155C81E Product Status: Not For New Designs RoHS Status: ROHS3 Compliant

Manufacturer: Murata Electronics
Win Source Part Number: 1329717-GRM155C81E104KA12D
Category: Capacitors>Ceramic Capacitors
Packaging: Reel - TR
Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
Applications: General Purpose
Standard Package: 10,000
Mounting: Surface Mount, MLCC
Capacitance: 0.1 µF
Tolerance: ±10%
Voltage - Rated: 25V
Temperature Coefficient: X6S
Thickness (Max): 0.022" (0.55mm)
Temperature Range - Operating: -55°C ~ 105°C
Case / Package: 0402 (1005 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 72
MSL Level: 1 (Unlimited)
HTSUS: 8532.24.0020
Other Part Number: 490-14364-6,490-14364-2,490-14364-1
Base Product Number: GRM155C81E
Product Status: Not For New Designs
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Ceramic Capacitors - GRM155C81E104KA12D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM155C81E104KA12D
Ceramic Capacitors GRM155C81E104KA12D
CAP CER 0.1UF 25V X6S 0402

CAP CER 0.1UF 25V X6S 0402

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Win Source Electronics ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-GRM155C81E104KA12D 490-14364-6-ND 490-14364-2-ND 1329717-GRM155C81E104KA12D GRM155C81E104KA12D
Product Name 0.1UF 25V Capacitor Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
RoHS Compliant Yes Yes
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-414-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 180000 microF
View Details
AC Capacitors - W65(CBB65 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply
View Details
Film Paper Film Capacitors - 106K100CB4G-FS - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
4 suppliers
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers