Murata Electronics Ceramic Capacitors GRM155C81C225ME11D

Description
CAP CER 2.2UF 16V X6S 0402
Request a Quote Datasheet
Description
CAP CER 2.2UF 16V X6S 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-GRM155C81C225ME11DDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 2.2UF 16V X6S 0402

CAP CER 2.2UF 16V X6S 0402

Buy Now Datasheet
Ceramic Capacitors - 490-GRM155C81C225ME11DTR-ND - DigiKey
Thief River Falls, MN, United States
2.2µF ±20% 16V Ceramic Capacitor X6S 0402 (1005 Metric)

2.2µF ±20% 16V Ceramic Capacitor X6S 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-GRM155C81C225ME11DCT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 2.2UF 16V X6S 0402

CAP CER 2.2UF 16V X6S 0402

Buy Now Datasheet
Singapore, Singapore
2.2UF 16V Capacitor
60-GRM155C81C225ME11D
2.2UF 16V Capacitor 60-GRM155C81C225ME11D
CAP CER 2.2UF 16V X6S 0402 Product overview: GRM155C81C225ME11D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2.2UF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM155C81C225ME11 D can be used for catalog matching and distributor lookup.

CAP CER 2.2UF 16V X6S 0402 Product overview: GRM155C81C225ME11D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2.2UF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM155C81C225ME11D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors GRM155C81C225ME11D
CAP CER 2.2UF 16V X6S 0402

CAP CER 2.2UF 16V X6S 0402

Supplier's Site
Ceramic Capacitors - GRM155C81C225ME11D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM155C81C225ME11D
Ceramic Capacitors GRM155C81C225ME11D
CAP CER 2.2UF 16V X6S 0402

CAP CER 2.2UF 16V X6S 0402

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 490-GRM155C81C225ME11DDKR-ND 490-GRM155C81C225ME11DTR-ND 60-GRM155C81C225ME11D GRM155C81C225ME11D GRM155C81C225ME11D
Product Name Ceramic Capacitors Ceramic Capacitors 2.2UF 16V Capacitor Capacitors - Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose; General Purpose General Purpose
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 2.2 microF 2.2 microF 2.2 microF 2.2 microF 2.2 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725702 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Prismatic Supercapacitor - SCPB - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Ceramic Capacitors - 1608-1240-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Capacitive Voltage-reduction Capacitors - W47(CL21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details