Murata Electronics Ceramic Capacitors - GRM155C81C105KE11D GRM155C81C105KE11D

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 851004-GRM155C81C105 KE11D Series: GRM Features: 1 µF Ceramic Capacitor Package: Reel - TR Family Name: GRM155C81C Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 22 Weeks HTSUS: 8532.24.0020 Other Part Number: 490-12700-2, 490-12700-1, GRM155C81C105KE11D-N D, 490-12700-6
Request a Quote
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 851004-GRM155C81C105 KE11D Series: GRM Features: 1 µF Ceramic Capacitor Package: Reel - TR Family Name: GRM155C81C Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 22 Weeks HTSUS: 8532.24.0020 Other Part Number: 490-12700-2, 490-12700-1, GRM155C81C105KE11D-N D, 490-12700-6
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The GRM155C81C105KE11D is a chip monolithic ceramic capacitor with a nominal capacitance of 1 µF and a rated voltage of 16 V. It features a compact 0402 package size, with dimensions of 1.0 mm x 0.5 mm x 0.5 mm. The capacitor is characterized by X6S temperature characteristics, allowing it to operate effectively within a temperature range of -55 °C to 105 °C. The capacitance tolerance is ±10%, ensuring reliability in various applications. This product is suitable for general electronic equipment and is packaged in reels, with 10,000 pieces per reel. The capacitor's performance is compliant with industry standards, making it a viable choice for engineers seeking dependable capacitive solutions in their designs.

Datasheet Summary
Powered by GS/AI

The GRM155C81C105KE11D is a chip monolithic ceramic capacitor with a nominal capacitance of 1 µF and a rated voltage of 16 V. It features a compact 0402 package size, with dimensions of 1.0 mm x 0.5 mm x 0.5 mm. The capacitor is characterized by X6S temperature characteristics, allowing it to operate effectively within a temperature range of -55 °C to 105 °C. The capacitance tolerance is ±10%, ensuring reliability in various applications. This product is suitable for general electronic equipment and is packaged in reels, with 10,000 pieces per reel. The capacitor's performance is compliant with industry standards, making it a viable choice for engineers seeking dependable capacitive solutions in their designs.

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - GRM155C81C105KE11D - 851004-GRM155C81C105KE11D - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM155C81C105KE11D
851004-GRM155C81C105KE11D
Ceramic Capacitors - GRM155C81C105KE11D 851004-GRM155C81C105KE11D
Manufacturer: Murata Electronics North America Win Source Part Number: 851004-GRM155C81C105 KE11D Series: GRM Features: 1 µF Ceramic Capacitor Package: Reel - TR Family Name: GRM155C81C Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 22 Weeks HTSUS: 8532.24.0020 Other Part Number: 490-12700-2, 490-12700-1, GRM155C81C105KE11D-N D, 490-12700-6

Manufacturer: Murata Electronics North America
Win Source Part Number: 851004-GRM155C81C105KE11D
Series: GRM
Features: 1 µF Ceramic Capacitor
Package: Reel - TR
Family Name: GRM155C81C
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Limited
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 22 Weeks
HTSUS: 8532.24.0020
Other Part Number: 490-12700-2, 490-12700-1, GRM155C81C105KE11D-ND, 490-12700-6

Buy Now Datasheet
Ceramic Capacitors - 490-12700-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-12700-6-ND
Ceramic Capacitors 490-12700-6-ND
1µF ±10% 16V Ceramic Capacitor X6S 0402 (1005 Metric)

1µF ±10% 16V Ceramic Capacitor X6S 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-12700-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-12700-1-ND
Ceramic Capacitors 490-12700-1-ND
1µF ±10% 16V Ceramic Capacitor X6S 0402 (1005 Metric)

1µF ±10% 16V Ceramic Capacitor X6S 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-12700-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-12700-2-ND
Ceramic Capacitors 490-12700-2-ND
1µF ±10% 16V Ceramic Capacitor X6S 0402 (1005 Metric)

1µF ±10% 16V Ceramic Capacitor X6S 0402 (1005 Metric)

Buy Now Datasheet
Singapore, Singapore
1UF 16V Capacitor
60-GRM155C81C105KE11D
1UF 16V Capacitor 60-GRM155C81C105KE11D
CAP CER 1UF 16V X6S 0402 Product overview: GRM155C81C105KE11D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1UF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM155C81C105KE11 D can be used for catalog matching and distributor lookup.

CAP CER 1UF 16V X6S 0402 Product overview: GRM155C81C105KE11D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1UF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM155C81C105KE11D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Cap, 1Uf, 16V, Mlcc, 0402 Rohs Compliant Murata - 03AJ1569 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1Uf, 16V, Mlcc, 0402 Rohs Compliant Murata
03AJ1569
Cap, 1Uf, 16V, Mlcc, 0402 Rohs Compliant Murata 03AJ1569
CAP, 1UF, 16V, MLCC, 0402 ROHS COMPLIANT: YES

CAP, 1UF, 16V, MLCC, 0402 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Cap, 1Uf, 16V, Mlcc, 0402 Rohs Compliant Murata - 92AH4998 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1Uf, 16V, Mlcc, 0402 Rohs Compliant Murata
92AH4998
Cap, 1Uf, 16V, Mlcc, 0402 Rohs Compliant Murata 92AH4998
CAP, 1UF, 16V, MLCC, 0402 ROHS COMPLIANT: YES

CAP, 1UF, 16V, MLCC, 0402 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Ceramic Capacitors - GRM155C81C105KE11D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM155C81C105KE11D
Ceramic Capacitors GRM155C81C105KE11D
CAP CER 1UF 16V X6S 0402

CAP CER 1UF 16V X6S 0402

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 851004-GRM155C81C105KE11D 490-12700-6-ND 490-12700-1-ND 60-GRM155C81C105KE11D 03AJ1569 GRM155C81C105KE11D
Product Name Ceramic Capacitors - GRM155C81C105KE11D Ceramic Capacitors Ceramic Capacitors 1UF 16V Capacitor Cap, 1Uf, 16V, Mlcc, 0402 Rohs Compliant Murata Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 1 microF 1 microF 1 microF 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Capacitors for suppressing power supply electromagnetic interference - W42(MKP series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 0603J0106P80BCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers